STMicroelectronics, Inc. IGBTs - Single - STGB35N35LZT4 STGB35N35LZT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103004-STGB35N35LZT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 49nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 345V Maximum Power Dissipation: 176W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 1.7V @ 4.5V, 15A Turn-on and Turn-off delay time: 1.1μs/26.5μs Testing Conditions: 300V, 15A, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103004-STGB35N35LZT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 49nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 345V Maximum Power Dissipation: 176W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 1.7V @ 4.5V, 15A Turn-on and Turn-off delay time: 1.1μs/26.5μs Testing Conditions: 300V, 15A, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGB35N35LZT4 - 1103004-STGB35N35LZT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB35N35LZT4
1103004-STGB35N35LZT4
IGBTs - Single - STGB35N35LZT4 1103004-STGB35N35LZT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103004-STGB35N35LZT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 49nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 345V Maximum Power Dissipation: 176W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 1.7V @ 4.5V, 15A Turn-on and Turn-off delay time: 1.1μs/26.5μs Testing Conditions: 300V, 15A, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103004-STGB35N35LZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 49nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 345V
Maximum Power Dissipation: 176W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 1.7V @ 4.5V, 15A
Turn-on and Turn-off delay time: 1.1μs/26.5μs
Testing Conditions: 300V, 15A, 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - 497-10120-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10120-2-ND
Single IGBTs 497-10120-2-ND
IGBT 345V 40A 176W Surface Mount D²PAK (TO-263)

IGBT 345V 40A 176W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
Automotive 345 V IGBT Transistor
279-STGB35N35LZT4
Automotive 345 V IGBT Transistor 279-STGB35N35LZT4
Automotive-grade 345 V internally clamped IGBT, EAS 450 mJ Product overview: STGB35N35LZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 345 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 345 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB35N35LZT4 can be used for catalog matching and distributor lookup.

Automotive-grade 345 V internally clamped IGBT, EAS 450 mJ Product overview: STGB35N35LZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 345 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 345 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB35N35LZT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB35N35LZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB35N35LZT4
Discrete Semiconductor Products - Transistors - IGBTs STGB35N35LZT4
IGBT 345V 40A 176W D2PAK

IGBT 345V 40A 176W D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1103004-STGB35N35LZT4 497-10120-2-ND 279-STGB35N35LZT4 STGB35N35LZT4
Product Name IGBTs - Single - STGB35N35LZT4 Single IGBTs Automotive 345 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 1.7 volts
Unlock Full Specs
to access all available technical data