STMicroelectronics, Inc. 600 V 30 A IGBT Transistor STGB30V60F

Description
Trench gate field-stop IGBT, V series 600 V, 30 A very high speed Product overview: STGB30V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30V60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, V series 600 V, 30 A very high speed Product overview: STGB30V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30V60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 30 A IGBT Transistor
279-STGB30V60F
600 V 30 A IGBT Transistor 279-STGB30V60F
Trench gate field-stop IGBT, V series 600 V, 30 A very high speed Product overview: STGB30V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 30 A very high speed Product overview: STGB30V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30V60F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277398-STGB30V60F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277398-STGB30V60F
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277398-STGB30V60F
Win Source Part Number: 1277398-STGB30V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 260 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 30A Switching Energy: 383µJ (on), 233µJ (off) Input Type: Standard Gate Charge: 163 nC Td (on/off) @ 25°C: 45ns/189ns Test Condition: 400V, 30A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16477-6,497-1647 7-1,497-16477-2 Base Product Number: STGB30 Product Status: Obsolete

Win Source Part Number: 1277398-STGB30V60F
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 260 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 30A
Switching Energy: 383µJ (on), 233µJ (off)
Input Type: Standard
Gate Charge: 163 nC
Td (on/off) @ 25°C: 45ns/189ns
Test Condition: 400V, 30A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16477-6,497-16477-1,497-16477-2
Base Product Number: STGB30
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB30V60F
IGBT Transistors STGB30V60F
IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 30 A very high speed

IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 30 A very high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB30V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB30V60F
Discrete Semiconductor Products - Transistors - IGBTs STGB30V60F
TRENCH GATE FIELD-STOP IGBT, V S

TRENCH GATE FIELD-STOP IGBT, V S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB30V60F 1277398-STGB30V60F STGB30V60F STGB30V60F
Product Name 600 V 30 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-263; SOT3
Unlock Full Specs
to access all available technical data