STMicroelectronics, Inc. Single IGBTs STGB30V60DF

Description
IGBT Trench Field Stop 600V 60A 258W Surface Mount D2PAK
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 60A 258W Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15120-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15120-1-ND
Single IGBTs 497-15120-1-ND
IGBT Trench Field Stop 600V 60A 258W Surface Mount D2PAK

IGBT Trench Field Stop 600V 60A 258W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-15120-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15120-6-ND
Single IGBTs 497-15120-6-ND
IGBT Trench Field Stop 600V 60A 258W Surface Mount D2PAK

IGBT Trench Field Stop 600V 60A 258W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-15120-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15120-2-ND
Single IGBTs 497-15120-2-ND
IGBT Trench Field Stop 600V 60A 258W Surface Mount D2PAK

IGBT Trench Field Stop 600V 60A 258W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - Single - STGB30V60DF - 897982-STGB30V60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB30V60DF
897982-STGB30V60DF
IGBTs - Single - STGB30V60DF 897982-STGB30V60DF
Manufacturer: STMicroelectronics Win Source Part Number: 897982-STGB30V60DF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 60 A 258 W Surface Mount D2PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STGB30 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15120-6, -497-15120-2, 497-15120-2, 497-15120-1, -497-15120-1, 497-15120-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897982-STGB30V60DF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 60 A 258 W Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STGB30
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15120-6, -497-15120-2, 497-15120-2, 497-15120-1, -497-15120-1, 497-15120-6

Buy Now Datasheet
Singapore, Singapore
600V 60A IGBT Transistor
279-STGB30V60DF
600V 60A IGBT Transistor 279-STGB30V60DF
Trans IGBT Chip N-CH 600V 60A 3-Pin(2+Tab) D2PAK T/R Product overview: STGB30V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30V60DF can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 60A 3-Pin(2+Tab) D2PAK T/R Product overview: STGB30V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - STGB30V60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB30V60DF
Single IGBTs STGB30V60DF
IGBT 600V 60A 258W D2PAK

IGBT 600V 60A 258W D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB30V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB30V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGB30V60DF
IGBT 600V 60A 258W D2PAK

IGBT 600V 60A 258W D2PAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGB30V60DF
IGBT Transistors STGB30V60DF
IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 30 A very high speed

IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 30 A very high speed

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15120-1-ND 497-15120-6-ND 897982-STGB30V60DF 279-STGB30V60DF STGB30V60DF STGB30V60DF STGB30V60DF
Product Name Single IGBTs Single IGBTs IGBTs - Single - STGB30V60DF 600V 60A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Packing Method Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data