STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGB30NC60WT4

Description
Win Source Part Number: 1277353-STGB30NC60WT 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 200 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Switching Energy: 305µJ (on), 181µJ (off) Input Type: Standard Gate Charge: 102 nC Td (on/off) @ 25°C: 29.5ns/118ns Test Condition: 390V, 20A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8779-2,497-8779- 1,-1138-STGB30NC60WT 4DKR,497-8779-6,497- 8779-6,497-8779-1,-1 138-STGB30NC60WT4TR, 497-8779-2,497-STGB3 0NC60WT4DKR,497-STGB 30NC60WT4CT,497-STGB 30NC60WT4TR,-1138-ST GB30NC60WT4CT Base Product Number: STGB30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277353-STGB30NC60WT 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 200 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Switching Energy: 305µJ (on), 181µJ (off) Input Type: Standard Gate Charge: 102 nC Td (on/off) @ 25°C: 29.5ns/118ns Test Condition: 390V, 20A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8779-2,497-8779- 1,-1138-STGB30NC60WT 4DKR,497-8779-6,497- 8779-6,497-8779-1,-1 138-STGB30NC60WT4TR, 497-8779-2,497-STGB3 0NC60WT4DKR,497-STGB 30NC60WT4CT,497-STGB 30NC60WT4TR,-1138-ST GB30NC60WT4CT Base Product Number: STGB30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277353-STGB30NC60WT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277353-STGB30NC60WT4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277353-STGB30NC60WT4
Win Source Part Number: 1277353-STGB30NC60WT 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 200 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Switching Energy: 305µJ (on), 181µJ (off) Input Type: Standard Gate Charge: 102 nC Td (on/off) @ 25°C: 29.5ns/118ns Test Condition: 390V, 20A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8779-2,497-8779- 1,-1138-STGB30NC60WT 4DKR,497-8779-6,497- 8779-6,497-8779-1,-1 138-STGB30NC60WT4TR, 497-8779-2,497-STGB3 0NC60WT4DKR,497-STGB 30NC60WT4CT,497-STGB 30NC60WT4TR,-1138-ST GB30NC60WT4CT Base Product Number: STGB30 Product Status: Obsolete

Win Source Part Number: 1277353-STGB30NC60WT4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 200 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A
Switching Energy: 305µJ (on), 181µJ (off)
Input Type: Standard
Gate Charge: 102 nC
Td (on/off) @ 25°C: 29.5ns/118ns
Test Condition: 390V, 20A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8779-2,497-8779-1,-1138-STGB30NC60WT4DKR,497-8779-6,497-8779-6,497-8779-1,-1138-STGB30NC60WT4TR,497-8779-2,497-STGB30NC60WT4DKR,497-STGB30NC60WT4CT,497-STGB30NC60WT4TR,-1138-STGB30NC60WT4CT
Base Product Number: STGB30
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
N-Channel 60A 600V IGBT Transistor
279-STGB30NC60WT4
N-Channel 60A 600V IGBT Transistor 279-STGB30NC60WT4
60A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB30NC60WT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30NC60WT4 can be used for catalog matching and distributor lookup.

60A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB30NC60WT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30NC60WT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB30NC60WT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB30NC60WT4
Discrete Semiconductor Products - Transistors - IGBTs STGB30NC60WT4
IGBT 600V 60A 200W D2PAK

IGBT 600V 60A 200W D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277353-STGB30NC60WT4 279-STGB30NC60WT4 STGB30NC60WT4
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single N-Channel 60A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3
Unlock Full Specs
to access all available technical data