STMicroelectronics, Inc. N-Channel 60A 600V IGBT Transistor STGB30NC60KT4

Description
60A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB30NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB30NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60A 600V IGBT Transistor
279-STGB30NC60KT4
N-Channel 60A 600V IGBT Transistor 279-STGB30NC60KT4
60A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB30NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30NC60KT4 can be used for catalog matching and distributor lookup.

60A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB30NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30NC60KT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277352-STGB30NC60KT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277352-STGB30NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277352-STGB30NC60KT4
Win Source Part Number: 1277352-STGB30NC60KT 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 185 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 125 A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 20A Switching Energy: 350µJ (on), 435µJ (off) Input Type: Standard Gate Charge: 96 nC Td (on/off) @ 25°C: 29ns/120ns Test Condition: 480V, 20A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-7009-6,497-7009- 2,1805-STGB30NC60KT4 TR,1026-STGB30NC60KT 4,-497-7009-2,1805-S TGB30NC60KT4CT,497-7 009-1,-497-7009-1,18 05-STGB30NC60KT4DKR, -497-7009-6 Base Product Number: STGB30 Product Status: Obsolete

Win Source Part Number: 1277352-STGB30NC60KT4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 185 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 125 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 20A
Switching Energy: 350µJ (on), 435µJ (off)
Input Type: Standard
Gate Charge: 96 nC
Td (on/off) @ 25°C: 29ns/120ns
Test Condition: 480V, 20A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-7009-6,497-7009-2,1805-STGB30NC60KT4TR,1026-STGB30NC60KT4,-497-7009-2,1805-STGB30NC60KT4CT,497-7009-1,-497-7009-1,1805-STGB30NC60KT4DKR,-497-7009-6
Base Product Number: STGB30
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB30NC60KT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB30NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs STGB30NC60KT4
IGBT 600V 60A 185W D2PAK

IGBT 600V 60A 185W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB30NC60KT4 1277352-STGB30NC60KT4 STGB30NC60KT4
Product Name N-Channel 60A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
PD 185000 milliwatts
Unlock Full Specs
to access all available technical data