STMicroelectronics, Inc. Automotive 600 V 30 A IGBT Transistor STGB30H60DLLFBAG

Description
Automotive-grade trench gate field-stop IGBT, HB series 600 V, 30 A high speed Product overview: STGB30H60DLLFBAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DLLFBAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade trench gate field-stop IGBT, HB series 600 V, 30 A high speed Product overview: STGB30H60DLLFBAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DLLFBAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 600 V 30 A IGBT Transistor
279-STGB30H60DLLFBAG
Automotive 600 V 30 A IGBT Transistor 279-STGB30H60DLLFBAG
Automotive-grade trench gate field-stop IGBT, HB series 600 V, 30 A high speed Product overview: STGB30H60DLLFBAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DLLFBAG can be used for catalog matching and distributor lookup.

Automotive-grade trench gate field-stop IGBT, HB series 600 V, 30 A high speed Product overview: STGB30H60DLLFBAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DLLFBAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277372-STGB30H60DLLFBAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277372-STGB30H60DLLFBAG
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277372-STGB30H60DLLFBAG
Win Source Part Number: 1277372-STGB30H60DLL FBAG Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HB Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 260 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2.15V @ 5V, 30A Switching Energy: 600µJ (off) Input Type: Logic Gate Charge: 110 nC Td (on/off) @ 25°C: -/320ns Test Condition: 400V, 30A, 10Ohm, 5V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGB30

Win Source Part Number: 1277372-STGB30H60DLLFBAG
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: HB
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 260 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2.15V @ 5V, 30A
Switching Energy: 600µJ (off)
Input Type: Logic
Gate Charge: 110 nC
Td (on/off) @ 25°C: -/320ns
Test Condition: 400V, 30A, 10Ohm, 5V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGB30

Buy Now Datasheet
Single IGBTs - 497-STGB30H60DLLFBAGDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 600V 60A TO-263

IGBT TRENCH FS 600V 60A TO-263

Buy Now Datasheet
Single IGBTs - 497-STGB30H60DLLFBAGTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 60A 260W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 60A 260W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-STGB30H60DLLFBAGCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 600V 60A TO-263

IGBT TRENCH FS 600V 60A TO-263

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB30H60DLLFBAG
IGBT Transistors STGB30H60DLLFBAG
IGBT Transistors Automotive-grade trench gate field-stop IGBT, HB series 600 V, 30 A high speed

IGBT Transistors Automotive-grade trench gate field-stop IGBT, HB series 600 V, 30 A high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB30H60DLLFBAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB30H60DLLFBAG
Discrete Semiconductor Products - Transistors - IGBTs STGB30H60DLLFBAG
IGBT

IGBT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB30H60DLLFBAG 1277372-STGB30H60DLLFBAG 497-STGB30H60DLLFBAGDKR-ND 497-STGB30H60DLLFBAGCT-ND STGB30H60DLLFBAG STGB30H60DLLFBAG
Product Name Automotive 600 V 30 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data