STMicroelectronics, Inc. 600 V 30 A IGBT Transistor STGB30H60DLFB

Description
Trench gate field-stop IGBT, HB series 600 V, 30 A high speed Product overview: STGB30H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DLFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, HB series 600 V, 30 A high speed Product overview: STGB30H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DLFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 30 A IGBT Transistor
279-STGB30H60DLFB
600 V 30 A IGBT Transistor 279-STGB30H60DLFB
Trench gate field-stop IGBT, HB series 600 V, 30 A high speed Product overview: STGB30H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DLFB can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, HB series 600 V, 30 A high speed Product overview: STGB30H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DLFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277399-STGB30H60DLFB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277399-STGB30H60DLFB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277399-STGB30H60DLFB
Win Source Part Number: 1277399-STGB30H60DLF B Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 260 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A Switching Energy: 393µJ (off) Input Type: Standard Gate Charge: 149 nC Td (on/off) @ 25°C: -/146ns Test Condition: 400V, 30A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-16508-6,497-165 08-6,-497-16508-2,49 7-16508-2,-497-16508 -1,497-16508-1 Base Product Number: STGB30 Product Status: Last Time Buy

Win Source Part Number: 1277399-STGB30H60DLFB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 260 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A
Switching Energy: 393µJ (off)
Input Type: Standard
Gate Charge: 149 nC
Td (on/off) @ 25°C: -/146ns
Test Condition: 400V, 30A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-16508-6,497-16508-6,-497-16508-2,497-16508-2,-497-16508-1,497-16508-1
Base Product Number: STGB30
Product Status: Last Time Buy

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB30H60DLFB
IGBT Transistors STGB30H60DLFB
IGBT Transistors Trench gate field-stop IGBT, HB series 600 V, 30 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 600 V, 30 A high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB30H60DLFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB30H60DLFB
Discrete Semiconductor Products - Transistors - IGBTs STGB30H60DLFB
TRENCH GATE FIELD-STOP IGBT, HB

TRENCH GATE FIELD-STOP IGBT, HB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB30H60DLFB 1277399-STGB30H60DLFB STGB30H60DLFB STGB30H60DLFB
Product Name 600 V 30 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-263; SOT3
Unlock Full Specs
to access all available technical data