STMicroelectronics, Inc. Single IGBTs STGB30H60DFB

Description
IGBT Trench Field Stop 600V 60A 260W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 60A 260W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-16518-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16518-6-ND
Single IGBTs 497-16518-6-ND
IGBT Trench Field Stop 600V 60A 260W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 60A 260W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-16518-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16518-2-ND
Single IGBTs 497-16518-2-ND
IGBT Trench Field Stop 600V 60A 260W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 60A 260W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-16518-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16518-1-ND
Single IGBTs 497-16518-1-ND
IGBT Trench Field Stop 600V 60A 260W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 60A 260W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
600 V 30 A IGBT Transistor
279-STGB30H60DFB
600 V 30 A IGBT Transistor 279-STGB30H60DFB
Trench gate field-stop 600 V, 30 A high speed HB series IGBT Product overview: STGB30H60DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DFB can be used for catalog matching and distributor lookup.

Trench gate field-stop 600 V, 30 A high speed HB series IGBT Product overview: STGB30H60DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1174056-STGB30H60DFB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1174056-STGB30H60DFB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1174056-STGB30H60DFB
Win Source Part Number: 1174056-STGB30H60DFB Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 260 W Reverse Recovery Time (trr): 53 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A Switching Energy: 383µJ (on), 293µJ (off) Input Type: Standard Gate Charge: 149 nC Td (on/off) @ 25°C: 37ns/146ns Test Condition: 400V, 30A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STGB30H60DFB.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16518-1,497-1651 8-2,497-16518-6 Base Product Number: STGB30 Product Status: Last Time Buy

Win Source Part Number: 1174056-STGB30H60DFB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 260 W
Reverse Recovery Time (trr): 53 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A
Switching Energy: 383µJ (on), 293µJ (off)
Input Type: Standard
Gate Charge: 149 nC
Td (on/off) @ 25°C: 37ns/146ns
Test Condition: 400V, 30A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STGB30H60DFB.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16518-1,497-16518-2,497-16518-6
Base Product Number: STGB30
Product Status: Last Time Buy

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB30H60DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB30H60DFB
Discrete Semiconductor Products - Transistors - IGBTs STGB30H60DFB
TRENCH GATE FIELD-STOP IGBT, HB

TRENCH GATE FIELD-STOP IGBT, HB

Supplier's Site
Igbt, 600V, 60A, 175Deg C, 260W Rohs Compliant Stmicroelectronics - 69AH2724 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 60A, 175Deg C, 260W Rohs Compliant Stmicroelectronics
69AH2724
Igbt, 600V, 60A, 175Deg C, 260W Rohs Compliant Stmicroelectronics 69AH2724
IGBT, 600V, 60A, 175DEG C, 260W ROHS COMPLIANT: YES

IGBT, 600V, 60A, 175DEG C, 260W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB30H60DFB
IGBT Transistors STGB30H60DFB
IGBT Transistors Trench gate field-stop IGBT, HB series 600 V, 30 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 600 V, 30 A high speed

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-16518-6-ND 497-16518-1-ND 279-STGB30H60DFB 1174056-STGB30H60DFB STGB30H60DFB 69AH2724 STGB30H60DFB
Product Name Single IGBTs Single IGBTs 600 V 30 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs Igbt, 600V, 60A, 175Deg C, 260W Rohs Compliant Stmicroelectronics IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data