Win Source Part Number: 1277397-STGB30H60DF
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 260 W
Reverse Recovery Time (trr): 110 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 30A
Switching Energy: 350µJ (on), 400µJ (off)
Input Type: Standard
Gate Charge: 105 nC
Td (on/off) @ 25°C: 50ns/160ns
Test Condition: 400V, 30A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15119-6,-497-151
Base Product Number: STGB30
Product Status: Obsolete
600 V, 30 A high speed trench gate field-stop IGBT Product overview: STGB30H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB30H60DF can be used for catalog matching and distributor lookup.
IGBT Trench Field Stop 600V 60A 260W Surface Mount D2PAK
IGBT 600V 60A 260W D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1277397-STGB30H60DF | 279-STGB30H60DF | 497-15119-2-ND | STGB30H60DF |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | 600 V 30 A IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |