STMicroelectronics, Inc. Single IGBTs STGB25N40LZAG

Description
IGBT 435V 25A 150W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
IGBT 435V 25A 150W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-17643-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17643-2-ND
Single IGBTs 497-17643-2-ND
IGBT 435V 25A 150W Surface Mount D²PAK (TO-263)

IGBT 435V 25A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-17643-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17643-1-ND
Single IGBTs 497-17643-1-ND
IGBT 435V 25A 150W Surface Mount D²PAK (TO-263)

IGBT 435V 25A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-17643-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17643-6-ND
Single IGBTs 497-17643-6-ND
IGBT 435V 25A 150W Surface Mount D²PAK (TO-263)

IGBT 435V 25A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
Automotive 400 V IGBT Transistor
279-STGB25N40LZAG
Automotive 400 V IGBT Transistor 279-STGB25N40LZAG
Automotive-grade 400 V internally clamped IGBT ESCIS 320 mJ Product overview: STGB25N40LZAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 400 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB25N40LZAG can be used for catalog matching and distributor lookup.

Automotive-grade 400 V internally clamped IGBT ESCIS 320 mJ Product overview: STGB25N40LZAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 400 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB25N40LZAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1354649-STGB25N40LZAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1354649-STGB25N40LZAG
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1354649-STGB25N40LZAG
Win Source Part Number: 1354649-STGB25N40LZA G Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK (TO-263) Base Product Number: STGB25 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 300V, 10A, 1kOhm, 5V Current - Collector (Ic) (Max): 25 A Voltage - Collector Emitter Breakdown (Max): 435 V Power - Max: 150 W Input Type: Logic Current - Collector Pulsed (Icm): 50 A Vce(on) (Max) @ Vge, Ic: 1.25V @ 4V, 6A Gate Charge: 26 nC Td (on/off) @ 25°C: 1.1µs/4.6µs

Win Source Part Number: 1354649-STGB25N40LZAG
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK (TO-263)
Base Product Number: STGB25
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 300V, 10A, 1kOhm, 5V
Current - Collector (Ic) (Max): 25 A
Voltage - Collector Emitter Breakdown (Max): 435 V
Power - Max: 150 W
Input Type: Logic
Current - Collector Pulsed (Icm): 50 A
Vce(on) (Max) @ Vge, Ic: 1.25V @ 4V, 6A
Gate Charge: 26 nC
Td (on/off) @ 25°C: 1.1µs/4.6µs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB25N40LZAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB25N40LZAG
Discrete Semiconductor Products - Transistors - IGBTs STGB25N40LZAG
POWER TRANSISTORS

POWER TRANSISTORS

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-17643-2-ND 497-17643-1-ND 279-STGB25N40LZAG 1354649-STGB25N40LZAG STGB25N40LZAG
Product Name Single IGBTs Single IGBTs Automotive 400 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data