STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGB20V60F

Description
Win Source Part Number: 1277396-STGB20V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 167 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A Switching Energy: 200µJ (on), 130µJ (off) Input Type: Standard Gate Charge: 116 nC Td (on/off) @ 25°C: 38ns/149ns Test Condition: 400V, 20A, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14977-2,497-1497 7-6,-497-14977-2,-49 7-14977-1,-497-14977 -6,497-14977-1 Base Product Number: STGB20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277396-STGB20V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 167 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A Switching Energy: 200µJ (on), 130µJ (off) Input Type: Standard Gate Charge: 116 nC Td (on/off) @ 25°C: 38ns/149ns Test Condition: 400V, 20A, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14977-2,497-1497 7-6,-497-14977-2,-49 7-14977-1,-497-14977 -6,497-14977-1 Base Product Number: STGB20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277396-STGB20V60F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277396-STGB20V60F
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277396-STGB20V60F
Win Source Part Number: 1277396-STGB20V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 167 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A Switching Energy: 200µJ (on), 130µJ (off) Input Type: Standard Gate Charge: 116 nC Td (on/off) @ 25°C: 38ns/149ns Test Condition: 400V, 20A, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14977-2,497-1497 7-6,-497-14977-2,-49 7-14977-1,-497-14977 -6,497-14977-1 Base Product Number: STGB20 Product Status: Obsolete

Win Source Part Number: 1277396-STGB20V60F
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 167 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A
Switching Energy: 200µJ (on), 130µJ (off)
Input Type: Standard
Gate Charge: 116 nC
Td (on/off) @ 25°C: 38ns/149ns
Test Condition: 400V, 20A, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-14977-2,497-14977-6,-497-14977-2,-497-14977-1,-497-14977-6,497-14977-1
Base Product Number: STGB20
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600 V 20 A IGBT Transistor
279-STGB20V60F
600 V 20 A IGBT Transistor 279-STGB20V60F
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGB20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGB20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB20V60F
IGBT Transistors STGB20V60F
IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 20 A very high speed

IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 20 A very high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB20V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB20V60F
Discrete Semiconductor Products - Transistors - IGBTs STGB20V60F
IGBT 600V 40A 167W D2PAK

IGBT 600V 40A 167W D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277396-STGB20V60F 279-STGB20V60F STGB20V60F STGB20V60F
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600 V 20 A IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-263; SOT3
Unlock Full Specs
to access all available technical data