STMicroelectronics, Inc. 600 V 20 A IGBT Transistor STGB20V60DF

Description
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGB20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20V60DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGB20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20V60DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 20 A IGBT Transistor
279-STGB20V60DF
600 V 20 A IGBT Transistor 279-STGB20V60DF
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGB20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20V60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGB20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGB20V60DF - 935358-STGB20V60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB20V60DF
935358-STGB20V60DF
IGBTs - Single - STGB20V60DF 935358-STGB20V60DF
Manufacturer: STMicroelectronics Win Source Part Number: 935358-STGB20V60DF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 40 A 167 W Surface Mount D2PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STGB20 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15118-6, -497-15118-6, -497-15118-2, 497-15118-2, -497-15118-1, 497-15118-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935358-STGB20V60DF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 40 A 167 W Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STGB20
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15118-6, -497-15118-6, -497-15118-2, 497-15118-2, -497-15118-1, 497-15118-1

Buy Now Datasheet
Single IGBTs - 497-STGB20V60DFTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 40A 167W Surface Mount D2PAK

IGBT Trench Field Stop 600V 40A 167W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB20V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB20V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGB20V60DF
IGBT 600V 40A 167W D2PAK

IGBT 600V 40A 167W D2PAK

Supplier's Site
Single IGBTs - STGB20V60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB20V60DF
Single IGBTs STGB20V60DF
IGBT 600V 40A 167W D2PAK

IGBT 600V 40A 167W D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB20V60DF
IGBT Transistors STGB20V60DF
IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 20 A very high speed

IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 20 A very high speed

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB20V60DF 935358-STGB20V60DF 497-STGB20V60DFTR-ND STGB20V60DF STGB20V60DF STGB20V60DF
Product Name 600 V 20 A IGBT Transistor IGBTs - Single - STGB20V60DF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data