STMicroelectronics, Inc. N-Channel 60A 600V IGBT Transistor STGB20NC60VT4

Description
60A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB20NC60VT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NC60VT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB20NC60VT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NC60VT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60A 600V IGBT Transistor
279-STGB20NC60VT4
N-Channel 60A 600V IGBT Transistor 279-STGB20NC60VT4
60A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB20NC60VT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NC60VT4 can be used for catalog matching and distributor lookup.

60A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB20NC60VT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NC60VT4 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGB20NC60VT4 - 803165-STGB20NC60VT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB20NC60VT4
803165-STGB20NC60VT4
IGBTs - Single - STGB20NC60VT4 803165-STGB20NC60VT4
Manufacturer: STMicroelectronics Win Source Part Number: 803165-STGB20NC60VT4 Packaging: Reel Mounting Style: SMD Power - Max: 200W Current - Collector Pulsed (Icm): 100A Switching Energy: 220μJ (on), 330μJ (off) Input Type: Standard Gate Charge: 100nC Test Condition: 390V, 20A, 3.3Ohm, 15V Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 20A Td (on/off) at 25°C: 31ns/100ns Part Number Series: STGB20

Manufacturer: STMicroelectronics
Win Source Part Number: 803165-STGB20NC60VT4
Packaging: Reel
Mounting Style: SMD
Power - Max: 200W
Current - Collector Pulsed (Icm): 100A
Switching Energy: 220μJ (on), 330μJ (off)
Input Type: Standard
Gate Charge: 100nC
Test Condition: 390V, 20A, 3.3Ohm, 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 20A
Td (on/off) at 25°C: 31ns/100ns
Part Number Series: STGB20

Buy Now
Single IGBTs - 497-12788-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-12788-2-ND
Single IGBTs 497-12788-2-ND
IGBT 600V 60A 200W Surface Mount D²PAK (TO-263)

IGBT 600V 60A 200W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - STGB20NC60VT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB20NC60VT4
Single IGBTs STGB20NC60VT4
IGBT 600V 60A 200W D2PAK

IGBT 600V 60A 200W D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB20NC60VT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB20NC60VT4
Discrete Semiconductor Products - Transistors - IGBTs STGB20NC60VT4
IGBT 600V 60A 200W D2PAK

IGBT 600V 60A 200W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB20NC60VT4 803165-STGB20NC60VT4 497-12788-2-ND STGB20NC60VT4 STGB20NC60VT4
Product Name N-Channel 60A 600V IGBT Transistor IGBTs - Single - STGB20NC60VT4 Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 200000 milliwatts
Unlock Full Specs
to access all available technical data