STMicroelectronics, Inc. SMD 600V 60A IGBT Transistor STGB20NC60V

Description
600V 60A Very Fast IGBT, D2PAK, Surface Mount Product overview: STGB20NC60V from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NC60V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 60A Very Fast IGBT, D2PAK, Surface Mount Product overview: STGB20NC60V from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NC60V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600V 60A IGBT Transistor
279-STGB20NC60V
SMD 600V 60A IGBT Transistor 279-STGB20NC60V
600V 60A Very Fast IGBT, D2PAK, Surface Mount Product overview: STGB20NC60V from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NC60V can be used for catalog matching and distributor lookup.

600V 60A Very Fast IGBT, D2PAK, Surface Mount Product overview: STGB20NC60V from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NC60V can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-7008-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7008-2-ND
Single IGBTs 497-7008-2-ND
IGBT 600V 60A 200W Surface Mount D2PAK

IGBT 600V 60A 200W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - Single - STGB20NC60V - 1103003-STGB20NC60V - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB20NC60V
1103003-STGB20NC60V
IGBTs - Single - STGB20NC60V 1103003-STGB20NC60V
Manufacturer: STMicroelectronics Win Source Part Number: 1103003-STGB20NC60V Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A Total Switching Energy(Ets): 220μJ (on), 330μJ (off) Turn-on and Turn-off delay time: 31ns/100ns Testing Conditions: 390V, 20A, 3.3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103003-STGB20NC60V
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A
Total Switching Energy(Ets): 220μJ (on), 330μJ (off)
Turn-on and Turn-off delay time: 31ns/100ns
Testing Conditions: 390V, 20A, 3.3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB20NC60V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB20NC60V
Discrete Semiconductor Products - Transistors - IGBTs STGB20NC60V
IGBT 600V 60A 200W D2PAK

IGBT 600V 60A 200W D2PAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGB20NC60V
IGBT Transistors STGB20NC60V
IGBT Transistors 30 A 600V FAST IGBT

IGBT Transistors 30 A 600V FAST IGBT

Buy Now Datasheet
Igbt, Npn, 600V, 60A, To-263; Dc Collector Current Stmicroelectronics - 07AH6972 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Npn, 600V, 60A, To-263; Dc Collector Current Stmicroelectronics
07AH6972
Igbt, Npn, 600V, 60A, To-263; Dc Collector Current Stmicroelectronics 07AH6972
IGBT, NPN, 600V, 60A, TO-263; DC Collector Current:60A; Collector Emitter Saturation Voltage Vce(on):1.8V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-263; No. of Pins:3Pins; OperatingRoHS Compliant: Yes

IGBT, NPN, 600V, 60A, TO-263; DC Collector Current:60A; Collector Emitter Saturation Voltage Vce(on):1.8V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-263; No. of Pins:3Pins; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB20NC60V 497-7008-2-ND 1103003-STGB20NC60V STGB20NC60V STGB20NC60V 07AH6972
Product Name SMD 600V 60A IGBT Transistor Single IGBTs IGBTs - Single - STGB20NC60V Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Igbt, Npn, 600V, 60A, To-263; Dc Collector Current Stmicroelectronics
PD 200000 milliwatts 200000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data