STMicroelectronics, Inc. IGBTs - Single - STGB20NB37LZT4 STGB20NB37LZT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103002-STGB20NB37LZ T4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 51nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 425V Maximum Power Dissipation: 200W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2V @ 4.5V, 20A Total Switching Energy(Ets): 11.8mJ (off) Turn-on and Turn-off delay time: 2.3μs/2μs Testing Conditions: 250V, 20A, 1 kOhm, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103002-STGB20NB37LZ T4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 51nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 425V Maximum Power Dissipation: 200W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2V @ 4.5V, 20A Total Switching Energy(Ets): 11.8mJ (off) Turn-on and Turn-off delay time: 2.3μs/2μs Testing Conditions: 250V, 20A, 1 kOhm, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGB20NB37LZT4 - 1103002-STGB20NB37LZT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB20NB37LZT4
1103002-STGB20NB37LZT4
IGBTs - Single - STGB20NB37LZT4 1103002-STGB20NB37LZT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103002-STGB20NB37LZ T4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 51nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 425V Maximum Power Dissipation: 200W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2V @ 4.5V, 20A Total Switching Energy(Ets): 11.8mJ (off) Turn-on and Turn-off delay time: 2.3μs/2μs Testing Conditions: 250V, 20A, 1 kOhm, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1103002-STGB20NB37LZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 51nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 425V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2V @ 4.5V, 20A
Total Switching Energy(Ets): 11.8mJ (off)
Turn-on and Turn-off delay time: 2.3μs/2μs
Testing Conditions: 250V, 20A, 1 kOhm, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
20 A 400 V IGBT Transistor
279-STGB20NB37LZT4
20 A 400 V IGBT Transistor 279-STGB20NB37LZT4
20 A, 400 V internally clamped IGBT Product overview: STGB20NB37LZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 400 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 400 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NB37LZT4 can be used for catalog matching and distributor lookup.

20 A, 400 V internally clamped IGBT Product overview: STGB20NB37LZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 400 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 400 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NB37LZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-6567-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6567-2-ND
Single IGBTs 497-6567-2-ND
IGBT 425V 40A 200W Surface Mount D2PAK

IGBT 425V 40A 200W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB20NB37LZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB20NB37LZT4
Discrete Semiconductor Products - Transistors - IGBTs STGB20NB37LZT4
IGBT 425V 40A 200W D2PAK

IGBT 425V 40A 200W D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1103002-STGB20NB37LZT4 279-STGB20NB37LZT4 497-6567-2-ND STGB20NB37LZT4
Product Name IGBTs - Single - STGB20NB37LZT4 20 A 400 V IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
View Details
IGBTs - Single - NGTB50N60FWG - 929130-NGTB50N60FWG - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247
Features IGBT Trench 600 V 100 A 223 W Through Hole TO-247
View Details
Igbt, 1.2Kv, 75A, Module; Continuous Collector Current Fuji Electric - 56P5525 - Newark, An Avnet Company
Specs
PD 360000 milliwatts
TJ ? to 150 C (? to 302 F)
Package Type TO-3
View Details