Win Source Part Number: 1096880-STGB20NB37LZ
Category: Discrete Semiconductor Products>Transistors
Series: PowerMESH™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Power - Max: 200 W
Voltage - Collector Emitter Breakdown (Max): 425 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2V @ 4.5V, 20A
Switching Energy: 11.8mJ (off)
Input Type: Standard
Gate Charge: 51 nC
Td (on/off) @ 25°C: 2.3µs/2µs
Test Condition: 250V, 20A, 1kOhm, 4.5V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGB20
Product Status: Obsolete
40A, N-CHANNEL IGBT, TO-263AB, D2PAK-3 Product overview: STGB20NB37LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20NB37LZ can be used for catalog matching and distributor lookup.
IGBT 425V 40A 200W Surface Mount D2PAK
IGBT 425V 40A 200W D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1096880-STGB20NB37LZ | 279-STGB20NB37LZ | STGB20NB37LZ-ND | STGB20NB37LZ |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | N-Channel 40A IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 425 volts |