IGBT 375V 40A 150W Surface Mount D2PAK
IGBT 375V 40A 150W I2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-3522-5-ND | STGB20NB32LZ |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | 175 C (347 F) |