Win Source Part Number: 1277375-STGB20N40LZ
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, PowerMESH™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 150 W
Voltage - Collector Emitter Breakdown (Max): 390 V
Current - Collector (Ic) (Max): 25 A
Current - Collector Pulsed (Icm): 40 A
Vce(on) (Max) @ Vge, Ic: 1.6V @ 4V, 6A
Input Type: Logic
Gate Charge: 24 nC
Td (on/off) @ 25°C: 700ns/4.3µs
Test Condition: 300V, 10A, 1kOhm, 5V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14035-1,-497-14
Base Product Number: STGB20
IGBT 390V 25A 150W Surface Mount D²PAK (TO-263)
Automotive-grade 390 V internally clamped IGBT ESCIS 300 mJ Product overview: STGB20N40LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20N40LZ can be used for catalog matching and distributor lookup.
IGBT Transistors 390V IGBT EAS 300mJ Internally Clamped
IGBT 390V 25A 150W D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1277375-STGB20N40LZ | 497-STGB20N40LZTR-ND | 279-STGB20N40LZ | STGB20N40LZ | STGB20N40LZ |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | Automotive 390 V IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Automotive |