STMicroelectronics, Inc. IGBTs - Single - STGB20M65DF2 STGB20M65DF2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935357-STGB20M65DF2 Series: M Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 40 A 166 W Surface Mount D2PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STGB20 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935357-STGB20M65DF2 Series: M Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 40 A 166 W Surface Mount D2PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STGB20 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGB20M65DF2 - 935357-STGB20M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB20M65DF2
935357-STGB20M65DF2
IGBTs - Single - STGB20M65DF2 935357-STGB20M65DF2
Manufacturer: STMicroelectronics Win Source Part Number: 935357-STGB20M65DF2 Series: M Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 40 A 166 W Surface Mount D2PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STGB20 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935357-STGB20M65DF2
Series: M
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 40 A 166 W Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STGB20
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
650 V 20 A IGBT Transistor
279-STGB20M65DF2
650 V 20 A IGBT Transistor 279-STGB20M65DF2
Trench gate field-stop IGBT M series, 650 V 20 A low loss Product overview: STGB20M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 20 A low loss Product overview: STGB20M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-STGB20M65DF2TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 40A 166W Surface Mount D2PAK

IGBT Trench Field Stop 650V 40A 166W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-STGB20M65DF2CT-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 40A 166W Surface Mount D2PAK

IGBT Trench Field Stop 650V 40A 166W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-STGB20M65DF2DKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 40A 166W Surface Mount D2PAK

IGBT Trench Field Stop 650V 40A 166W Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB20M65DF2
IGBT Transistors STGB20M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 20 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 20 A low loss

Buy Now Datasheet
Single IGBTs - STGB20M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB20M65DF2
Single IGBTs STGB20M65DF2
IGBT TRENCH 650V 40A D2PAK

IGBT TRENCH 650V 40A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB20M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB20M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGB20M65DF2
IGBT TRENCH 650V 40A D2PAK

IGBT TRENCH 650V 40A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 935357-STGB20M65DF2 279-STGB20M65DF2 497-STGB20M65DF2TR-ND 497-STGB20M65DF2CT-ND STGB20M65DF2 STGB20M65DF2 STGB20M65DF2
Product Name IGBTs - Single - STGB20M65DF2 650 V 20 A IGBT Transistor Single IGBTs Single IGBTs IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data