Category: OEM Souring
Win Source Part Number: 1468801-STGB20H65FB2
Manufacturer: STMicroelectronics
IGBT TRENCH FS 650V 40A TO-263
IGBT 600V 40A 167W D2PAK
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1468801-STGB20H65FB2 | 497-STGB20H65FB2TR-ND | STGB20H65FB2 |
| Product Name | OEM Souring | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |