STMicroelectronics, Inc. 650 V IGBT Transistor STGB20H65DFB2

Description
TRENCH GATE FIELD-STOP 650 V, 20 Product overview: STGB20H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20H65DFB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRENCH GATE FIELD-STOP 650 V, 20 Product overview: STGB20H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20H65DFB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V IGBT Transistor
279-STGB20H65DFB2
650 V IGBT Transistor 279-STGB20H65DFB2
TRENCH GATE FIELD-STOP 650 V, 20 Product overview: STGB20H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20H65DFB2 can be used for catalog matching and distributor lookup.

TRENCH GATE FIELD-STOP 650 V, 20 Product overview: STGB20H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20H65DFB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-STGB20H65DFB2TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 40A 147W Surface Mount D2PAK-3

IGBT Trench Field Stop 650V 40A 147W Surface Mount D2PAK-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376599-STGB20H65DFB2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376599-STGB20H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376599-STGB20H65DFB2
Win Source Part Number: 1376599-STGB20H65DFB 2 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: HB2 Package: Tape & Reel Product Status: Active Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: D2PAK-3 Base Product Number: STGB20 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 20A, 10Ohm, 15V Reverse Recovery Time (trr): 215 ns Current - Collector (Ic) (Max): 40 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 147 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 20A Switching Energy: 265µJ (on), 214µJ (off) Gate Charge: 56 nC Td (on/off) @ 25°C: 16ns/78.8ns

Win Source Part Number: 1376599-STGB20H65DFB2
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: HB2
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: D2PAK-3
Base Product Number: STGB20
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr): 215 ns
Current - Collector (Ic) (Max): 40 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 147 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 20A
Switching Energy: 265µJ (on), 214µJ (off)
Gate Charge: 56 nC
Td (on/off) @ 25°C: 16ns/78.8ns

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB20H65DFB2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB20H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs STGB20H65DFB2
TRENCH GATE FIELD-STOP 650 V, 20

TRENCH GATE FIELD-STOP 650 V, 20

Supplier's Site
Igbt, 650V, 40A, To-263/d2Pak Rohs Compliant Stmicroelectronics - 89AH1339 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 40A, To-263/d2Pak Rohs Compliant Stmicroelectronics
89AH1339
Igbt, 650V, 40A, To-263/d2Pak Rohs Compliant Stmicroelectronics 89AH1339
IGBT, 650V, 40A, TO-263/D2PAK ROHS COMPLIANT: YES

IGBT, 650V, 40A, TO-263/D2PAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB20H65DFB2 497-STGB20H65DFB2TR-ND 1376599-STGB20H65DFB2 STGB20H65DFB2 89AH1339
Product Name 650 V IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 40A, To-263/d2Pak Rohs Compliant Stmicroelectronics
PD 147 milliwatts
Unlock Full Specs
to access all available technical data