STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGB20H60DF

Description
Win Source Part Number: 994947-STGB20H60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 167 W Reverse Recovery Time (trr): 90 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 20A Switching Energy: 209µJ (on), 261µJ (off) Input Type: Standard Gate Charge: 115 nC Td (on/off) @ 25°C: 42.5ns/177ns Test Condition: 400V, 20A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15117-1,497-151 17-6,-497-15117-6,-4 97-15117-2,497-15117 -2,497-15117-1 Base Product Number: STGB20
Request a Quote Datasheet
Description
Win Source Part Number: 994947-STGB20H60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 167 W Reverse Recovery Time (trr): 90 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 20A Switching Energy: 209µJ (on), 261µJ (off) Input Type: Standard Gate Charge: 115 nC Td (on/off) @ 25°C: 42.5ns/177ns Test Condition: 400V, 20A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15117-1,497-151 17-6,-497-15117-6,-4 97-15117-2,497-15117 -2,497-15117-1 Base Product Number: STGB20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 994947-STGB20H60DF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
994947-STGB20H60DF
Discrete Semiconductor Products - Transistors - IGBTs - Single 994947-STGB20H60DF
Win Source Part Number: 994947-STGB20H60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 167 W Reverse Recovery Time (trr): 90 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 20A Switching Energy: 209µJ (on), 261µJ (off) Input Type: Standard Gate Charge: 115 nC Td (on/off) @ 25°C: 42.5ns/177ns Test Condition: 400V, 20A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15117-1,497-151 17-6,-497-15117-6,-4 97-15117-2,497-15117 -2,497-15117-1 Base Product Number: STGB20

Win Source Part Number: 994947-STGB20H60DF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 167 W
Reverse Recovery Time (trr): 90 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 20A
Switching Energy: 209µJ (on), 261µJ (off)
Input Type: Standard
Gate Charge: 115 nC
Td (on/off) @ 25°C: 42.5ns/177ns
Test Condition: 400V, 20A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-15117-1,497-15117-6,-497-15117-6,-497-15117-2,497-15117-2,497-15117-1
Base Product Number: STGB20

Buy Now Datasheet
Single IGBTs - 497-15117-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15117-2-ND
Single IGBTs 497-15117-2-ND
IGBT Trench Field Stop 600V 40A 167W Surface Mount D2PAK

IGBT Trench Field Stop 600V 40A 167W Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
600 V 20 A IGBT Transistor
279-STGB20H60DF
600 V 20 A IGBT Transistor 279-STGB20H60DF
600 V, 20 A high speed trench gate field-stop IGBT Product overview: STGB20H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20H60DF can be used for catalog matching and distributor lookup.

600 V, 20 A high speed trench gate field-stop IGBT Product overview: STGB20H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB20H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB20H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGB20H60DF
IGBT 600V 40A 167W D2PAK

IGBT 600V 40A 167W D2PAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGB20H60DF
IGBT Transistors STGB20H60DF
IGBT Transistors 600 V, 20 A high speed trench gate field-stop IGBT

IGBT Transistors 600 V, 20 A high speed trench gate field-stop IGBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 994947-STGB20H60DF 497-15117-2-ND 279-STGB20H60DF STGB20H60DF STGB20H60DF
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs 600 V 20 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCES 600 volts
Unlock Full Specs
to access all available technical data