STMicroelectronics, Inc. N-Channel 35A 600V IGBT Transistor STGB19NC60KT4

Description
35A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB19NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 35A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB19NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB19NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 35A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB19NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 35A 600V IGBT Transistor
279-STGB19NC60KT4
N-Channel 35A 600V IGBT Transistor 279-STGB19NC60KT4
35A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB19NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 35A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB19NC60KT4 can be used for catalog matching and distributor lookup.

35A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGB19NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 35A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB19NC60KT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-8482-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-8482-2-ND
Single IGBTs 497-8482-2-ND
IGBT 600V 35A 125W Surface Mount D2PAK

IGBT 600V 35A 125W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - Single - STGB19NC60KT4 - 1102999-STGB19NC60KT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB19NC60KT4
1102999-STGB19NC60KT4
IGBTs - Single - STGB19NC60KT4 1102999-STGB19NC60KT4
Manufacturer: STMicroelectronics Win Source Part Number: 1102999-STGB19NC60KT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 55nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 35A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 125W Pulsed Collector Current: 75A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 12A Total Switching Energy(Ets): 165μJ (on), 255μJ (off) Turn-on and Turn-off delay time: 30ns/105ns Testing Conditions: 480V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102999-STGB19NC60KT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 55nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 35A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 75A
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 12A
Total Switching Energy(Ets): 165μJ (on), 255μJ (off)
Turn-on and Turn-off delay time: 30ns/105ns
Testing Conditions: 480V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB19NC60KT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB19NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs STGB19NC60KT4
IGBT 600V 35A 125W D2PAK

IGBT 600V 35A 125W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB19NC60KT4 497-8482-2-ND 1102999-STGB19NC60KT4 STGB19NC60KT4
Product Name N-Channel 35A 600V IGBT Transistor Single IGBTs IGBTs - Single - STGB19NC60KT4 Discrete Semiconductor Products - Transistors - IGBTs
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data