STMicroelectronics, Inc. IGBTs - Single - STGB19NC60HDT4 STGB19NC60HDT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102998-STGB19NC60HD T4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 31ns Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 130W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 85μJ (on), 189μJ (off) Turn-on and Turn-off delay time: 25ns/97ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102998-STGB19NC60HD T4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 31ns Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 130W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 85μJ (on), 189μJ (off) Turn-on and Turn-off delay time: 25ns/97ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGB19NC60HDT4 - 1102998-STGB19NC60HDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB19NC60HDT4
1102998-STGB19NC60HDT4
IGBTs - Single - STGB19NC60HDT4 1102998-STGB19NC60HDT4
Manufacturer: STMicroelectronics Win Source Part Number: 1102998-STGB19NC60HD T4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 31ns Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 130W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 85μJ (on), 189μJ (off) Turn-on and Turn-off delay time: 25ns/97ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102998-STGB19NC60HDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 31ns
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 130W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 85μJ (on), 189μJ (off)
Turn-on and Turn-off delay time: 25ns/97ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - 497-6026-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6026-6-ND
Single IGBTs 497-6026-6-ND
IGBT 600V 40A 130W Surface Mount D2PAK

IGBT 600V 40A 130W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-6026-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6026-1-ND
Single IGBTs 497-6026-1-ND
IGBT 600V 40A 130W Surface Mount D2PAK

IGBT 600V 40A 130W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-6026-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6026-2-ND
Single IGBTs 497-6026-2-ND
IGBT 600V 40A 130W Surface Mount D2PAK

IGBT 600V 40A 130W Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
19 A 600 V IGBT Transistor
279-STGB19NC60HDT4
19 A 600 V IGBT Transistor 279-STGB19NC60HDT4
19 A, 600 V, very fast IGBT with Ultrafast diode Product overview: STGB19NC60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 19 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB19NC60HDT4 can be used for catalog matching and distributor lookup.

19 A, 600 V, very fast IGBT with Ultrafast diode Product overview: STGB19NC60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 19 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB19NC60HDT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - STGB19NC60HDT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB19NC60HDT4
Single IGBTs STGB19NC60HDT4
IGBT 600V 40A 130W D2PAK

IGBT 600V 40A 130W D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB19NC60HDT4
IGBT Transistors STGB19NC60HDT4
IGBT Transistors N Ch 600V 19A

IGBT Transistors N Ch 600V 19A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB19NC60HDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB19NC60HDT4
Discrete Semiconductor Products - Transistors - IGBTs STGB19NC60HDT4
IGBT 600V 40A 130W D2PAK

IGBT 600V 40A 130W D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1102998-STGB19NC60HDT4 497-6026-6-ND 497-6026-1-ND 279-STGB19NC60HDT4 STGB19NC60HDT4 STGB19NC60HDT4 STGB19NC60HDT4
Product Name IGBTs - Single - STGB19NC60HDT4 Single IGBTs Single IGBTs 19 A 600 V IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.5 volts
Unlock Full Specs
to access all available technical data