STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGB18N40LZ-1

Description
Win Source Part Number: 1277342-STGB18N40LZ- 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 150 W Voltage - Collector Emitter Breakdown (Max): 420 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 1.7V @ 4.5V, 10A Input Type: Logic Gate Charge: 29 nC Td (on/off) @ 25°C: 650ns/13.5µs Test Condition: 300V, 10A, 5V Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK (TO-262) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGB18 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277342-STGB18N40LZ- 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 150 W Voltage - Collector Emitter Breakdown (Max): 420 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 1.7V @ 4.5V, 10A Input Type: Logic Gate Charge: 29 nC Td (on/off) @ 25°C: 650ns/13.5µs Test Condition: 300V, 10A, 5V Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK (TO-262) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGB18 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277342-STGB18N40LZ-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277342-STGB18N40LZ-1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277342-STGB18N40LZ-1
Win Source Part Number: 1277342-STGB18N40LZ- 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 150 W Voltage - Collector Emitter Breakdown (Max): 420 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 1.7V @ 4.5V, 10A Input Type: Logic Gate Charge: 29 nC Td (on/off) @ 25°C: 650ns/13.5µs Test Condition: 300V, 10A, 5V Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK (TO-262) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGB18 Product Status: Obsolete

Win Source Part Number: 1277342-STGB18N40LZ-1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 150 W
Voltage - Collector Emitter Breakdown (Max): 420 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 40 A
Vce(on) (Max) @ Vge, Ic: 1.7V @ 4.5V, 10A
Input Type: Logic
Gate Charge: 29 nC
Td (on/off) @ 25°C: 650ns/13.5µs
Test Condition: 300V, 10A, 5V
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK (TO-262)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGB18
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - STGB18N40LZ-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
STGB18N40LZ-1-ND
Single IGBTs STGB18N40LZ-1-ND
IGBT 420V 30A 150W Through Hole I2PAK (TO-262)

IGBT 420V 30A 150W Through Hole I2PAK (TO-262)

Buy Now Datasheet
Singapore, Singapore
Automotive 360V 30A IGBT Transistor
279-STGB18N40LZ-1
Automotive 360V 30A IGBT Transistor 279-STGB18N40LZ-1
Trans IGBT Chip N-CH 360V 30A Automotive 3-Pin(3+Tab) I2PAK Tube Product overview: STGB18N40LZ-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 360V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 360V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB18N40LZ-1 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 360V 30A Automotive 3-Pin(3+Tab) I2PAK Tube Product overview: STGB18N40LZ-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 360V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 360V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB18N40LZ-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB18N40LZ-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB18N40LZ-1
Discrete Semiconductor Products - Transistors - IGBTs STGB18N40LZ-1
IGBT 420V 30A 150W I2PAK

IGBT 420V 30A 150W I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277342-STGB18N40LZ-1 STGB18N40LZ-1-ND 279-STGB18N40LZ-1 STGB18N40LZ-1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Automotive 360V 30A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data