STMicroelectronics, Inc. Single IGBTs STGB15M65DF2

Description
IGBT Trench Field Stop 650V 30A 136W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 30A 136W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-16507-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16507-1-ND
Single IGBTs 497-16507-1-ND
IGBT Trench Field Stop 650V 30A 136W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 650V 30A 136W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-16507-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16507-6-ND
Single IGBTs 497-16507-6-ND
IGBT Trench Field Stop 650V 30A 136W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 650V 30A 136W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-16507-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16507-2-ND
Single IGBTs 497-16507-2-ND
IGBT Trench Field Stop 650V 30A 136W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 650V 30A 136W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
650 V 15 A IGBT Transistor
279-STGB15M65DF2
650 V 15 A IGBT Transistor 279-STGB15M65DF2
Trench gate field-stop IGBT M series, 650 V 15 A low loss Product overview: STGB15M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB15M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 15 A low loss Product overview: STGB15M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB15M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1134973-STGB15M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1134973-STGB15M65DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1134973-STGB15M65DF2
Win Source Part Number: 1134973-STGB15M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 136 W Reverse Recovery Time (trr): 142 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 15A Switching Energy: 90µJ (on), 450µJ (off) Input Type: Standard Gate Charge: 45 nC Td (on/off) @ 25°C: 24ns/93ns Test Condition: 400V, 15A, 12Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STGB15M65DF2.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16507-6,497-1650 7-2,497-16507-1 Base Product Number: STGB15

Win Source Part Number: 1134973-STGB15M65DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 136 W
Reverse Recovery Time (trr): 142 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 15A
Switching Energy: 90µJ (on), 450µJ (off)
Input Type: Standard
Gate Charge: 45 nC
Td (on/off) @ 25°C: 24ns/93ns
Test Condition: 400V, 15A, 12Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STGB15M65DF2.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16507-6,497-16507-2,497-16507-1
Base Product Number: STGB15

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB15M65DF2
IGBT Transistors STGB15M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 15 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 15 A low loss

Buy Now Datasheet
Single IGBTs - STGB15M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB15M65DF2
Single IGBTs STGB15M65DF2
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB15M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB15M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGB15M65DF2
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-16507-1-ND 497-16507-6-ND 279-STGB15M65DF2 1134973-STGB15M65DF2 STGB15M65DF2 STGB15M65DF2 STGB15M65DF2
Product Name Single IGBTs Single IGBTs 650 V 15 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data