STMicroelectronics, Inc. Single IGBTs STGB15H60DF

Description
IGBT Trench Field Stop 600V 30A 115W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 30A 115W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-14976-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14976-2-ND
Single IGBTs 497-14976-2-ND
IGBT Trench Field Stop 600V 30A 115W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 30A 115W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-14976-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14976-6-ND
Single IGBTs 497-14976-6-ND
IGBT Trench Field Stop 600V 30A 115W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 30A 115W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-14976-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14976-1-ND
Single IGBTs 497-14976-1-ND
IGBT Trench Field Stop 600V 30A 115W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 30A 115W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
600 V 15 A IGBT Transistor
279-STGB15H60DF
600 V 15 A IGBT Transistor 279-STGB15H60DF
Trench gate field-stop IGBT, H series 600 V, 15 A high speed Product overview: STGB15H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB15H60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 600 V, 15 A high speed Product overview: STGB15H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB15H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGB15H60DF - 935354-STGB15H60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB15H60DF
935354-STGB15H60DF
IGBTs - Single - STGB15H60DF 935354-STGB15H60DF
Manufacturer: STMicroelectronics Win Source Part Number: 935354-STGB15H60DF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 30 A 115 W Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STGB15 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14976-6, 497-14976-2, 497-14976-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935354-STGB15H60DF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 30 A 115 W Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STGB15
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14976-6, 497-14976-2, 497-14976-1

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB15H60DF
IGBT Transistors STGB15H60DF
IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 15 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 15 A high speed

Buy Now Datasheet
Igbt, 600V, 30A, 175Deg C, 115W Rohs Compliant Stmicroelectronics - 69AH2723 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 30A, 175Deg C, 115W Rohs Compliant Stmicroelectronics
69AH2723
Igbt, 600V, 30A, 175Deg C, 115W Rohs Compliant Stmicroelectronics 69AH2723
IGBT, 600V, 30A, 175DEG C, 115W ROHS COMPLIANT: YES

IGBT, 600V, 30A, 175DEG C, 115W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single IGBTs - STGB15H60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB15H60DF
Single IGBTs STGB15H60DF
IGBT 600V 30A 115W D2PAK

IGBT 600V 30A 115W D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB15H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB15H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGB15H60DF
IGBT 600V 30A 115W D2PAK

IGBT 600V 30A 115W D2PAK

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-14976-2-ND 497-14976-1-ND 279-STGB15H60DF 935354-STGB15H60DF STGB15H60DF 69AH2723 STGB15H60DF STGB15H60DF
Product Name Single IGBTs Single IGBTs 600 V 15 A IGBT Transistor IGBTs - Single - STGB15H60DF IGBT Transistors Igbt, 600V, 30A, 175Deg C, 115W Rohs Compliant Stmicroelectronics Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data