STMicroelectronics, Inc. N-Channel 600V 25A 80W IGBT Transistor STGB14NC60KT4

Description
600V 25A N-Channel IGBT, D2PAK, 80W Product overview: STGB14NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 25A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 25A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB14NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 25A N-Channel IGBT, D2PAK, 80W Product overview: STGB14NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 25A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 25A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB14NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 25A 80W IGBT Transistor
279-STGB14NC60KT4
N-Channel 600V 25A 80W IGBT Transistor 279-STGB14NC60KT4
600V 25A N-Channel IGBT, D2PAK, 80W Product overview: STGB14NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 25A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 25A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB14NC60KT4 can be used for catalog matching and distributor lookup.

600V 25A N-Channel IGBT, D2PAK, 80W Product overview: STGB14NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 25A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 25A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB14NC60KT4 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGB14NC60KT4 - 1102996-STGB14NC60KT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB14NC60KT4
1102996-STGB14NC60KT4
IGBTs - Single - STGB14NC60KT4 1102996-STGB14NC60KT4
Manufacturer: STMicroelectronics Win Source Part Number: 1102996-STGB14NC60KT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 34.4nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 80W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A Total Switching Energy(Ets): 82μJ (on), 155μJ (off) Turn-on and Turn-off delay time: 22.5ns/116ns Testing Conditions: 390V, 7A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102996-STGB14NC60KT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 34.4nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 80W
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A
Total Switching Energy(Ets): 82μJ (on), 155μJ (off)
Turn-on and Turn-off delay time: 22.5ns/116ns
Testing Conditions: 390V, 7A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB14NC60KT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB14NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs STGB14NC60KT4
IGBT 600V 25A 80W D2PAK

IGBT 600V 25A 80W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB14NC60KT4 1102996-STGB14NC60KT4 STGB14NC60KT4
Product Name N-Channel 600V 25A 80W IGBT Transistor IGBTs - Single - STGB14NC60KT4 Discrete Semiconductor Products - Transistors - IGBTs
PD 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data