STMicroelectronics, Inc. IGBTs - Single - STGB14NC60KDT4 STGB14NC60KDT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 803134-STGB14NC60KDT 4 Packaging: Reel Mounting Style: SMD Power - Max: 80W Reverse Recovery Time (trr): 37ns Current - Collector Pulsed (Icm): 50A Switching Energy: 82μJ (on), 155μJ (off) Input Type: Standard Gate Charge: 34.4nC Test Condition: 390V, 7A, 10Ohm, 15V Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 7A Td (on/off) at 25°C: 22.5ns/116ns Part Number Series: STGB14
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 803134-STGB14NC60KDT 4 Packaging: Reel Mounting Style: SMD Power - Max: 80W Reverse Recovery Time (trr): 37ns Current - Collector Pulsed (Icm): 50A Switching Energy: 82μJ (on), 155μJ (off) Input Type: Standard Gate Charge: 34.4nC Test Condition: 390V, 7A, 10Ohm, 15V Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 7A Td (on/off) at 25°C: 22.5ns/116ns Part Number Series: STGB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGB14NC60KDT4 - 803134-STGB14NC60KDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB14NC60KDT4
803134-STGB14NC60KDT4
IGBTs - Single - STGB14NC60KDT4 803134-STGB14NC60KDT4
Manufacturer: STMicroelectronics Win Source Part Number: 803134-STGB14NC60KDT 4 Packaging: Reel Mounting Style: SMD Power - Max: 80W Reverse Recovery Time (trr): 37ns Current - Collector Pulsed (Icm): 50A Switching Energy: 82μJ (on), 155μJ (off) Input Type: Standard Gate Charge: 34.4nC Test Condition: 390V, 7A, 10Ohm, 15V Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 7A Td (on/off) at 25°C: 22.5ns/116ns Part Number Series: STGB14

Manufacturer: STMicroelectronics
Win Source Part Number: 803134-STGB14NC60KDT4
Packaging: Reel
Mounting Style: SMD
Power - Max: 80W
Reverse Recovery Time (trr): 37ns
Current - Collector Pulsed (Icm): 50A
Switching Energy: 82μJ (on), 155μJ (off)
Input Type: Standard
Gate Charge: 34.4nC
Test Condition: 390V, 7A, 10Ohm, 15V
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 7A
Td (on/off) at 25°C: 22.5ns/116ns
Part Number Series: STGB14

Buy Now
Singapore, Singapore
SMD 600V 25A 80W IGBT Transistor
279-STGB14NC60KDT4
SMD 600V 25A 80W IGBT Transistor 279-STGB14NC60KDT4
600V 25A IGBT D2PAK Surface Mount 80W Product overview: STGB14NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 25A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 25A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB14NC60KDT4 can be used for catalog matching and distributor lookup.

600V 25A IGBT D2PAK Surface Mount 80W Product overview: STGB14NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 25A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 25A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB14NC60KDT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-5109-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5109-6-ND
Single IGBTs 497-5109-6-ND
IGBT 600V 25A 80W Surface Mount D2PAK

IGBT 600V 25A 80W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-5109-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5109-1-ND
Single IGBTs 497-5109-1-ND
IGBT 600V 25A 80W Surface Mount D2PAK

IGBT 600V 25A 80W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-5109-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5109-2-ND
Single IGBTs 497-5109-2-ND
IGBT 600V 25A 80W Surface Mount D2PAK

IGBT 600V 25A 80W Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB14NC60KDT4
IGBT Transistors STGB14NC60KDT4
IGBT Transistors PowerMESH" IGBT

IGBT Transistors PowerMESH" IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB14NC60KDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB14NC60KDT4
Discrete Semiconductor Products - Transistors - IGBTs STGB14NC60KDT4
IGBT 600V 25A 80W D2PAK

IGBT 600V 25A 80W D2PAK

Supplier's Site
Single IGBTs - STGB14NC60KDT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB14NC60KDT4
Single IGBTs STGB14NC60KDT4
IGBT 600V 25A 80W D2PAK

IGBT 600V 25A 80W D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 803134-STGB14NC60KDT4 279-STGB14NC60KDT4 497-5109-6-ND 497-5109-1-ND STGB14NC60KDT4 STGB14NC60KDT4 STGB14NC60KDT4
Product Name IGBTs - Single - STGB14NC60KDT4 SMD 600V 25A 80W IGBT Transistor Single IGBTs Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data