STMicroelectronics, Inc. IGBTs - Single - STGB12NB60KDT4 STGB12NB60KDT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261004-STGB12NB60KD T4 Packaging: Cut Tape (CT) Mounting Style: SMD Reverse Recovery Time (trr): 80ns Current - Collector Pulsed (Icm): 60A Switching Energy: 258μJ (off) Input Type: Standard Gate Charge: 54nC Test Condition: 480V, 12A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: STG*12NB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 125W Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 12A Td (on/off) at 25°C: 25ns/96ns
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261004-STGB12NB60KD T4 Packaging: Cut Tape (CT) Mounting Style: SMD Reverse Recovery Time (trr): 80ns Current - Collector Pulsed (Icm): 60A Switching Energy: 258μJ (off) Input Type: Standard Gate Charge: 54nC Test Condition: 480V, 12A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: STG*12NB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 125W Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 12A Td (on/off) at 25°C: 25ns/96ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGB12NB60KDT4 - 1261004-STGB12NB60KDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB12NB60KDT4
1261004-STGB12NB60KDT4
IGBTs - Single - STGB12NB60KDT4 1261004-STGB12NB60KDT4
Manufacturer: STMicroelectronics Win Source Part Number: 1261004-STGB12NB60KD T4 Packaging: Cut Tape (CT) Mounting Style: SMD Reverse Recovery Time (trr): 80ns Current - Collector Pulsed (Icm): 60A Switching Energy: 258μJ (off) Input Type: Standard Gate Charge: 54nC Test Condition: 480V, 12A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: STG*12NB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 125W Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 12A Td (on/off) at 25°C: 25ns/96ns

Manufacturer: STMicroelectronics
Win Source Part Number: 1261004-STGB12NB60KDT4
Packaging: Cut Tape (CT)
Mounting Style: SMD
Reverse Recovery Time (trr): 80ns
Current - Collector Pulsed (Icm): 60A
Switching Energy: 258μJ (off)
Input Type: Standard
Gate Charge: 54nC
Test Condition: 480V, 12A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: STG*12NB
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 125W
Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 12A
Td (on/off) at 25°C: 25ns/96ns

Buy Now
Single IGBTs - 497-4350-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4350-2-ND
Single IGBTs 497-4350-2-ND
IGBT 600V 30A 125W Surface Mount D2PAK

IGBT 600V 30A 125W Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
600V 30A IGBT Transistor
279-STGB12NB60KDT4
600V 30A IGBT Transistor 279-STGB12NB60KDT4
Trans IGBT Chip N-CH 600V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: STGB12NB60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB12NB60KDT4 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: STGB12NB60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB12NB60KDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB12NB60KDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB12NB60KDT4
Discrete Semiconductor Products - Transistors - IGBTs STGB12NB60KDT4
IGBT 600V 30A 125W D2PAK

IGBT 600V 30A 125W D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1261004-STGB12NB60KDT4 497-4350-2-ND 279-STGB12NB60KDT4 STGB12NB60KDT4
Product Name IGBTs - Single - STGB12NB60KDT4 Single IGBTs 600V 30A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data