STMicroelectronics, Inc. SMD 600V 20A IGBT Transistor STGB10NC60KT4

Description
600V 20A N-CH IGBT, D2PAK, Surface Mount Product overview: STGB10NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 20A N-CH IGBT, D2PAK, Surface Mount Product overview: STGB10NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600V 20A IGBT Transistor
279-STGB10NC60KT4
SMD 600V 20A IGBT Transistor 279-STGB10NC60KT4
600V 20A N-CH IGBT, D2PAK, Surface Mount Product overview: STGB10NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60KT4 can be used for catalog matching and distributor lookup.

600V 20A N-CH IGBT, D2PAK, Surface Mount Product overview: STGB10NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60KT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1110044-STGB10NC60KT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1110044-STGB10NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1110044-STGB10NC60KT4
Win Source Part Number: 1110044-STGB10NC60KT 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 65 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 30 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 5A Switching Energy: 55µJ (on), 85µJ (off) Input Type: Standard Gate Charge: 19 nC Td (on/off) @ 25°C: 17ns/72ns Test Condition: 390V, 5A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 1026-STGB10NC60KT4,- 497-5737-6,1805-STGB 10NC60KT4TR,1805-STG B10NC60KT4DKR,497-57 37-1,497-5737-2,-497 -5737-1,-497-5737-2, 497-5737-6,1805-STGB 10NC60KT4CT Base Product Number: STGB10 Product Status: Obsolete

Win Source Part Number: 1110044-STGB10NC60KT4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 65 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 20 A
Current - Collector Pulsed (Icm): 30 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 5A
Switching Energy: 55µJ (on), 85µJ (off)
Input Type: Standard
Gate Charge: 19 nC
Td (on/off) @ 25°C: 17ns/72ns
Test Condition: 390V, 5A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 1026-STGB10NC60KT4,-497-5737-6,1805-STGB10NC60KT4TR,1805-STGB10NC60KT4DKR,497-5737-1,497-5737-2,-497-5737-1,-497-5737-2,497-5737-6,1805-STGB10NC60KT4CT
Base Product Number: STGB10
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - 497-5737-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5737-2-ND
Single IGBTs 497-5737-2-ND
IGBT 600V 20A 65W Surface Mount D2PAK

IGBT 600V 20A 65W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB10NC60KT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB10NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs STGB10NC60KT4
IGBT 600V 20A 65W D2PAK

IGBT 600V 20A 65W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB10NC60KT4 1110044-STGB10NC60KT4 497-5737-2-ND STGB10NC60KT4
Product Name SMD 600V 20A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 65000 milliwatts
Unlock Full Specs
to access all available technical data