STMicroelectronics, Inc. N-Channel 600V 29A 80W IGBT Transistor STGB10NB60ST4

Description
600V 29A N-Channel IGBT, TO-263AB, 80W Product overview: STGB10NB60ST4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 29A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NB60ST4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 29A N-Channel IGBT, TO-263AB, 80W Product overview: STGB10NB60ST4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 29A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NB60ST4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 29A 80W IGBT Transistor
279-STGB10NB60ST4
N-Channel 600V 29A 80W IGBT Transistor 279-STGB10NB60ST4
600V 29A N-Channel IGBT, TO-263AB, 80W Product overview: STGB10NB60ST4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 29A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NB60ST4 can be used for catalog matching and distributor lookup.

600V 29A N-Channel IGBT, TO-263AB, 80W Product overview: STGB10NB60ST4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 29A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NB60ST4 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGB10NB60ST4 - 1102994-STGB10NB60ST4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB10NB60ST4
1102994-STGB10NB60ST4
IGBTs - Single - STGB10NB60ST4 1102994-STGB10NB60ST4
Manufacturer: STMicroelectronics Win Source Part Number: 1102994-STGB10NB60ST 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 33nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 29A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 80W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 1.75V @ 15V, 10A Total Switching Energy(Ets): 600μJ (on), 5mJ (off) Turn-on and Turn-off delay time: 700ns/1.2μs Testing Conditions: 480V, 10A, 1 kOhm, 15V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102994-STGB10NB60ST4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 33nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 29A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 80W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 1.75V @ 15V, 10A
Total Switching Energy(Ets): 600μJ (on), 5mJ (off)
Turn-on and Turn-off delay time: 700ns/1.2μs
Testing Conditions: 480V, 10A, 1 kOhm, 15V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 497-12593-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-12593-2-ND
Single IGBTs 497-12593-2-ND
IGBT 600V 29A 80W Surface Mount D²PAK (TO-263)

IGBT 600V 29A 80W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - STGB10NB60ST4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB10NB60ST4
Single IGBTs STGB10NB60ST4
IGBT 600V 29A 80W D2PAK

IGBT 600V 29A 80W D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB10NB60ST4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB10NB60ST4
Discrete Semiconductor Products - Transistors - IGBTs STGB10NB60ST4
IGBT 600V 29A 80W D2PAK

IGBT 600V 29A 80W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB10NB60ST4 1102994-STGB10NB60ST4 497-12593-2-ND STGB10NB60ST4 STGB10NB60ST4
Product Name N-Channel 600V 29A 80W IGBT Transistor IGBTs - Single - STGB10NB60ST4 Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data