STMicroelectronics, Inc. 650 V 10 A IGBT Transistor STGB10M65DF2

Description
Trench gate field-stop IGBT M series, 650 V 10 A low loss Product overview: STGB10M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 10 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT M series, 650 V 10 A low loss Product overview: STGB10M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 10 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 10 A IGBT Transistor
279-STGB10M65DF2
650 V 10 A IGBT Transistor 279-STGB10M65DF2
Trench gate field-stop IGBT M series, 650 V 10 A low loss Product overview: STGB10M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 10 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 10 A low loss Product overview: STGB10M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 10 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-15844-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15844-2-ND
Single IGBTs 497-15844-2-ND
IGBT Trench Field Stop 650V 20A 115W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 650V 20A 115W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-15844-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15844-6-ND
Single IGBTs 497-15844-6-ND
IGBT Trench Field Stop 650V 20A 115W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 650V 20A 115W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-15844-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15844-1-ND
Single IGBTs 497-15844-1-ND
IGBT Trench Field Stop 650V 20A 115W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 650V 20A 115W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 970307-STGB10M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
970307-STGB10M65DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 970307-STGB10M65DF2
Win Source Part Number: 970307-STGB10M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 115 W Reverse Recovery Time (trr): 96 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 10A Switching Energy: 120µJ (on), 270µJ (off) Input Type: Standard Gate Charge: 28 nC Td (on/off) @ 25°C: 19ns/91ns Test Condition: 400V, 10A, 22Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15844-2,-497-15 844-1,497-15844-6,-4 97-15844-6,497-15844 -2,497-15844-1 Base Product Number: STGB10

Win Source Part Number: 970307-STGB10M65DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 115 W
Reverse Recovery Time (trr): 96 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 20 A
Current - Collector Pulsed (Icm): 40 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 10A
Switching Energy: 120µJ (on), 270µJ (off)
Input Type: Standard
Gate Charge: 28 nC
Td (on/off) @ 25°C: 19ns/91ns
Test Condition: 400V, 10A, 22Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-15844-2,-497-15844-1,497-15844-6,-497-15844-6,497-15844-2,497-15844-1
Base Product Number: STGB10

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB10M65DF2
IGBT Transistors STGB10M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 10 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 10 A low loss

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB10M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB10M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGB10M65DF2
IGBT 650V 10A D2PAK

IGBT 650V 10A D2PAK

Supplier's Site
Igbt Single Transistor, 20 A, 1.55 V, 115 W, 650 V, To-263, 3 Rohs Compliant Stmicroelectronics - 52Y7733 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 20 A, 1.55 V, 115 W, 650 V, To-263, 3 Rohs Compliant Stmicroelectronics
52Y7733
Igbt Single Transistor, 20 A, 1.55 V, 115 W, 650 V, To-263, 3 Rohs Compliant Stmicroelectronics 52Y7733
IGBT Single Transistor, 20 A, 1.55 V, 115 W, 650 V, TO-263, 3 RoHS Compliant: Yes

IGBT Single Transistor, 20 A, 1.55 V, 115 W, 650 V, TO-263, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB10M65DF2 497-15844-2-ND 497-15844-1-ND 970307-STGB10M65DF2 STGB10M65DF2 STGB10M65DF2 52Y7733
Product Name 650 V 10 A IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt Single Transistor, 20 A, 1.55 V, 115 W, 650 V, To-263, 3 Rohs Compliant Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data