STMicroelectronics, Inc. Single IGBTs STGB10H60DF

Description
IGBT Trench Field Stop 600V 20A 115W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 20A 115W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-14975-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14975-1-ND
Single IGBTs 497-14975-1-ND
IGBT Trench Field Stop 600V 20A 115W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 20A 115W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-14975-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14975-2-ND
Single IGBTs 497-14975-2-ND
IGBT Trench Field Stop 600V 20A 115W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 20A 115W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-14975-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14975-6-ND
Single IGBTs 497-14975-6-ND
IGBT Trench Field Stop 600V 20A 115W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 20A 115W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
IGBTs - Single - STGB10H60DF - 935351-STGB10H60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB10H60DF
935351-STGB10H60DF
IGBTs - Single - STGB10H60DF 935351-STGB10H60DF
Manufacturer: STMicroelectronics Win Source Part Number: 935351-STGB10H60DF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 20 A 115 W Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STGB10 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14975-6, -497-14975-2, -497-14975-1, 497-14975-1, -497-14975-6, 497-14975-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935351-STGB10H60DF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 20 A 115 W Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STGB10
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14975-6, -497-14975-2, -497-14975-1, 497-14975-1, -497-14975-6, 497-14975-2

Buy Now Datasheet
Singapore, Singapore
600 V 10 A IGBT Transistor
279-STGB10H60DF
600 V 10 A IGBT Transistor 279-STGB10H60DF
Trench gate field-stop IGBT, H series 600 V, 10 A high speed Product overview: STGB10H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 10 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10H60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 600 V, 10 A high speed Product overview: STGB10H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 10 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB10H60DF
IGBT Transistors STGB10H60DF
IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 10 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 10 A high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB10H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB10H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGB10H60DF
IGBT 600V 20A 115W D2PAK

IGBT 600V 20A 115W D2PAK

Supplier's Site
Single IGBTs - STGB10H60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB10H60DF
Single IGBTs STGB10H60DF
IGBT 600V 20A 115W D2PAK

IGBT 600V 20A 115W D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-14975-1-ND 497-14975-2-ND 935351-STGB10H60DF 279-STGB10H60DF STGB10H60DF STGB10H60DF STGB10H60DF
Product Name Single IGBTs Single IGBTs IGBTs - Single - STGB10H60DF 600 V 10 A IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data