STMicroelectronics Isolators - Isolators - Gate Drivers STGAP2SM

Description
Win Source Part Number: 1243487-STGAP2SM Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 30ns, 30ns Number of Channels: 1 Voltage - Isolation: 1700VDC Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGAP2
Request a Quote Datasheet
Description
Win Source Part Number: 1243487-STGAP2SM Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 30ns, 30ns Number of Channels: 1 Voltage - Isolation: 1700VDC Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGAP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243487-STGAP2SM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243487-STGAP2SM
Isolators - Isolators - Gate Drivers 1243487-STGAP2SM
Win Source Part Number: 1243487-STGAP2SM Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Magnetic Coupling Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 30ns, 30ns Number of Channels: 1 Voltage - Isolation: 1700VDC Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGAP2

Win Source Part Number: 1243487-STGAP2SM
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Magnetic Coupling
Current - Output High, Low: 4A, 4A
Rise / Fall Time (Typ): 30ns, 30ns
Number of Channels: 1
Voltage - Isolation: 1700VDC
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Pulse Width Distortion (Max): 20ns
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STGAP2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243487-STGAP2SM
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details