Galvanically isolated 4 A single gate driver Product overview: STGAP2SCM from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 4 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, 4 A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-STGAP2SCM can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:4A; Supply Voltage Min:-; Supply Voltage Max:26V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:80ns; Output Delay:80ns; Operating RoHS Compliant: Yes
Gate Drivers Galvanically isolated 4 A single gate driver
DGTL ISO 1.7KV 1CH GATE DVR 8SO
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-STGAP2SCM | 94AC2237 | STGAP2SCM | STGAP2SCM |
| Product Name | Isolated 4 A Gate Driver IC | Mosfet Driver, -40 To 125Deg C; Driver Configuration Stmicroelectronics | Gate Drivers | Isolators - Isolators - Gate Drivers |
| Output Current | 4 amps |