Galvanically isolated 4 A half-bridge dual channel gate driver Product overview: STGAP2DMTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 4 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolated, 4 A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-STGAP2DMTR can be used for catalog matching and distributor lookup.
Gate Drivers IND. & POWER CONV.
DGTL ISO 1.7KV 2CH GATE DVR 16SO
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:4A; Supply Voltage Min:-; Supply Voltage Max:26V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:80ns; Output Delay:80ns; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-STGAP2DMTR | STGAP2DMTR | STGAP2DMTR | 94AC2236 |
| Product Name | Dual Isolated 4 A Gate Driver IC | Gate Drivers | Isolators - Isolators - Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Stmicroelectronics |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |