STMicroelectronics Isolators - Isolators - Gate Drivers STGAP1AS

Description
Win Source Part Number: 1243485-STGAP1AS Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 32 Mounting: SMD (SMT) Technology: Magnetic Coupling Current - Output High, Low: 2.5A, 2.5A Rise / Fall Time (Typ): 25ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 2500Vrms Propagation Delay tpLH / tpHL (Max): 130ns, 130ns Pulse Width Distortion (Max): 10ns Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 4.5V ~ 36V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STGAP1AS,497-16903 Base Product Number: STGAP1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243485-STGAP1AS Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 32 Mounting: SMD (SMT) Technology: Magnetic Coupling Current - Output High, Low: 2.5A, 2.5A Rise / Fall Time (Typ): 25ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 2500Vrms Propagation Delay tpLH / tpHL (Max): 130ns, 130ns Pulse Width Distortion (Max): 10ns Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 4.5V ~ 36V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STGAP1AS,497-16903 Base Product Number: STGAP1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243485-STGAP1AS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243485-STGAP1AS
Isolators - Isolators - Gate Drivers 1243485-STGAP1AS
Win Source Part Number: 1243485-STGAP1AS Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 32 Mounting: SMD (SMT) Technology: Magnetic Coupling Current - Output High, Low: 2.5A, 2.5A Rise / Fall Time (Typ): 25ns, 25ns (Max) Number of Channels: 1 Voltage - Isolation: 2500Vrms Propagation Delay tpLH / tpHL (Max): 130ns, 130ns Pulse Width Distortion (Max): 10ns Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 4.5V ~ 36V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STGAP1AS,497-16903 Base Product Number: STGAP1 Product Status: Obsolete

Win Source Part Number: 1243485-STGAP1AS
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 32
Mounting: SMD (SMT)
Technology: Magnetic Coupling
Current - Output High, Low: 2.5A, 2.5A
Rise / Fall Time (Typ): 25ns, 25ns (Max)
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Propagation Delay tpLH / tpHL (Max): 130ns, 130ns
Pulse Width Distortion (Max): 10ns
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 4.5V ~ 36V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: STGAP1AS,497-16903
Base Product Number: STGAP1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243485-STGAP1AS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8235BD-C-ISR - 894839-SI8235BD-C-ISR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details