STMicroelectronics Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG719CTR

Description
Win Source Part Number: 1188612-STG719CTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 200MHz Current - Leakage (IS(off)) (Max): 250pA Crosstalk: -52dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 7ns, 4.5ns (Typ) Channel Capacitance (CS(off), CD(off)): 19pF Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4546-1,497-4546- 2 Base Product Number: STG719 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1188612-STG719CTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 200MHz Current - Leakage (IS(off)) (Max): 250pA Crosstalk: -52dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 7ns, 4.5ns (Typ) Channel Capacitance (CS(off), CD(off)): 19pF Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4546-1,497-4546- 2 Base Product Number: STG719 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1188612-STG719CTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1188612-STG719CTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1188612-STG719CTR
Win Source Part Number: 1188612-STG719CTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 4Ohm -3db Bandwidth: 200MHz Current - Leakage (IS(off)) (Max): 250pA Crosstalk: -52dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 7ns, 4.5ns (Typ) Channel Capacitance (CS(off), CD(off)): 19pF Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4546-1,497-4546- 2 Base Product Number: STG719 Product Status: Obsolete

Win Source Part Number: 1188612-STG719CTR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 200MHz
Current - Leakage (IS(off)) (Max): 250pA
Crosstalk: -52dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max): 7ns, 4.5ns (Typ)
Channel Capacitance (CS(off), CD(off)): 19pF
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-4546-1,497-4546-2
Base Product Number: STG719
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - STG719CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
STG719CTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG719CTR
IC SWITCH SPDT X 1 4OHM SOT23-6

IC SWITCH SPDT X 1 4OHM SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1188612-STG719CTR STG719CTR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - 11246-12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74ABT162245ADL,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers