STMicroelectronics Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG5683QTR

Description
Win Source Part Number: 1015254-STG5683QTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 550mOhm -3db Bandwidth: 33MHz Charge Injection: 46pC Crosstalk: -60dB @ 100kHz Channel-to-Channel Matching (ΔRon): 15mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.5V Switch Time (Ton, Toff) (Max): 80ns, 50ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 16-UFQFN Supplier Device Package: 16-QFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-6921-1,STG5683QT R-ND,497-6921-2,1805 -STG5683QCT,497-6921 -6,-497-6921-6,1805- STG5683QTR,-497-6921 -1,-497-6921-2,1805- STG5683QDKR Base Product Number: STG5683 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1015254-STG5683QTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 550mOhm -3db Bandwidth: 33MHz Charge Injection: 46pC Crosstalk: -60dB @ 100kHz Channel-to-Channel Matching (ΔRon): 15mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.5V Switch Time (Ton, Toff) (Max): 80ns, 50ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 16-UFQFN Supplier Device Package: 16-QFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-6921-1,STG5683QT R-ND,497-6921-2,1805 -STG5683QCT,497-6921 -6,-497-6921-6,1805- STG5683QTR,-497-6921 -1,-497-6921-2,1805- STG5683QDKR Base Product Number: STG5683 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1015254-STG5683QTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1015254-STG5683QTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1015254-STG5683QTR
Win Source Part Number: 1015254-STG5683QTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 550mOhm -3db Bandwidth: 33MHz Charge Injection: 46pC Crosstalk: -60dB @ 100kHz Channel-to-Channel Matching (ΔRon): 15mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.5V Switch Time (Ton, Toff) (Max): 80ns, 50ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 16-UFQFN Supplier Device Package: 16-QFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-6921-1,STG5683QT R-ND,497-6921-2,1805 -STG5683QCT,497-6921 -6,-497-6921-6,1805- STG5683QTR,-497-6921 -1,-497-6921-2,1805- STG5683QDKR Base Product Number: STG5683 Product Status: Obsolete

Win Source Part Number: 1015254-STG5683QTR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 550mOhm
-3db Bandwidth: 33MHz
Charge Injection: 46pC
Crosstalk: -60dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 15mOhm
Voltage - Supply, Single (V+): 1.65V ~ 4.5V
Switch Time (Ton, Toff) (Max): 80ns, 50ns
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 16-UFQFN
Supplier Device Package: 16-QFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-6921-1,STG5683QTR-ND,497-6921-2,1805-STG5683QCT,497-6921-6,-497-6921-6,1805-STG5683QTR,-497-6921-1,-497-6921-2,1805-STG5683QDKR
Base Product Number: STG5683
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - STG5683QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
STG5683QTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG5683QTR
IC SWITCH SPDT X 2 550MOHM 16QFN

IC SWITCH SPDT X 2 550MOHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1015254-STG5683QTR STG5683QTR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34P3210-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - AD1885JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details