Manufacturer: STMicroelectronics
Win Source Part Number: 1102993-STG5123DTR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 150MHz
Charge Injection: 33pC
Crosstalk: -80dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.2 Ohm
Case / Package: 6-DFN (1.2x1.0)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 28ns, 21ns
Channel Capacitance(CS off, CD off): 25pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
150MHz SPDT Switch, Low V, 1.2R, DFN, SMT Product overview: STG5123DTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, DFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 150MHz, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG5123DTR can be used for catalog matching and distributor lookup.
IC SWITCH SPDT 6DFN
1 Circuit IC Switch 2:1 1.2Ohm 6-DFN (1.2x1)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1102993-STG5123DTR | 747-STG5123DTR | STG5123DTR | STG5123DTR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG5123DTR | 150MHz DFN Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | ||
| Bandwidth | 150 MHz | 150 MHz | 150 MHz | 150 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 6-DFN (1.2x1.0) | Tape and Reel | 6-UFDFN |