STMicroelectronics Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG4259BJR

Description
Win Source Part Number: 1261776-STG4259BJR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 300mOhm -3db Bandwidth: 40MHz Charge Injection: 103pC Current - Leakage (IS(off)) (Max): 20nA Crosstalk: -93dB @ 100kHz Channel-to-Channel Matching (ΔRon): 3mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.8V Switch Time (Ton, Toff) (Max): 38ns, 17ns Channel Capacitance (CS(off), CD(off)): 30pF Package / Case: 11-WFBGA, FCBGA Supplier Device Package: 11-FlipChip Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STG4259 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261776-STG4259BJR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 300mOhm -3db Bandwidth: 40MHz Charge Injection: 103pC Current - Leakage (IS(off)) (Max): 20nA Crosstalk: -93dB @ 100kHz Channel-to-Channel Matching (ΔRon): 3mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.8V Switch Time (Ton, Toff) (Max): 38ns, 17ns Channel Capacitance (CS(off), CD(off)): 30pF Package / Case: 11-WFBGA, FCBGA Supplier Device Package: 11-FlipChip Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STG4259 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261776-STG4259BJR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261776-STG4259BJR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261776-STG4259BJR
Win Source Part Number: 1261776-STG4259BJR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 300mOhm -3db Bandwidth: 40MHz Charge Injection: 103pC Current - Leakage (IS(off)) (Max): 20nA Crosstalk: -93dB @ 100kHz Channel-to-Channel Matching (ΔRon): 3mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.8V Switch Time (Ton, Toff) (Max): 38ns, 17ns Channel Capacitance (CS(off), CD(off)): 30pF Package / Case: 11-WFBGA, FCBGA Supplier Device Package: 11-FlipChip Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STG4259 Product Status: Obsolete

Win Source Part Number: 1261776-STG4259BJR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 5,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 300mOhm
-3db Bandwidth: 40MHz
Charge Injection: 103pC
Current - Leakage (IS(off)) (Max): 20nA
Crosstalk: -93dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 3mOhm
Voltage - Supply, Single (V+): 1.65V ~ 4.8V
Switch Time (Ton, Toff) (Max): 38ns, 17ns
Channel Capacitance (CS(off), CD(off)): 30pF
Package / Case: 11-WFBGA, FCBGA
Supplier Device Package: 11-FlipChip
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STG4259
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4259BJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
STG4259BJR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG4259BJR
IC SW SPDTX2 300MOHM 11FLIPCHIP

IC SW SPDTX2 300MOHM 11FLIPCHIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261776-STG4259BJR STG4259BJR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1921973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 994420-CD4067BNSRE4 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Octal buffer/line driver; inverting; 3-state - 74AHCT240BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 983591-SI2493-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers