STMicroelectronics Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG4210QTR

Description
Win Source Part Number: 1261777-STG4210QTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 1.3Ohm -3db Bandwidth: 58MHz Charge Injection: 49pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.3V Switch Time (Ton, Toff) (Max): 55ns, 30ns Channel Capacitance (CS(off), CD(off)): 85pF Package / Case: 10-UFQFN Supplier Device Package: 10-QFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-8498-2,1805-STG 4210QCT,-497-8498-6, 497-8498-6,1805-STG4 210QTR,497-8498-2,-4 97-8498-1,1805-STG42 10QDKR,497-8498-1 Base Product Number: STG4210 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261777-STG4210QTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 1.3Ohm -3db Bandwidth: 58MHz Charge Injection: 49pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.3V Switch Time (Ton, Toff) (Max): 55ns, 30ns Channel Capacitance (CS(off), CD(off)): 85pF Package / Case: 10-UFQFN Supplier Device Package: 10-QFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-8498-2,1805-STG 4210QCT,-497-8498-6, 497-8498-6,1805-STG4 210QTR,497-8498-2,-4 97-8498-1,1805-STG42 10QDKR,497-8498-1 Base Product Number: STG4210 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261777-STG4210QTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261777-STG4210QTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261777-STG4210QTR
Win Source Part Number: 1261777-STG4210QTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 1.3Ohm -3db Bandwidth: 58MHz Charge Injection: 49pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.3V Switch Time (Ton, Toff) (Max): 55ns, 30ns Channel Capacitance (CS(off), CD(off)): 85pF Package / Case: 10-UFQFN Supplier Device Package: 10-QFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-8498-2,1805-STG 4210QCT,-497-8498-6, 497-8498-6,1805-STG4 210QTR,497-8498-2,-4 97-8498-1,1805-STG42 10QDKR,497-8498-1 Base Product Number: STG4210 Product Status: Obsolete

Win Source Part Number: 1261777-STG4210QTR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 1.3Ohm
-3db Bandwidth: 58MHz
Charge Injection: 49pC
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -72dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 10mOhm
Voltage - Supply, Single (V+): 1.65V ~ 4.3V
Switch Time (Ton, Toff) (Max): 55ns, 30ns
Channel Capacitance (CS(off), CD(off)): 85pF
Package / Case: 10-UFQFN
Supplier Device Package: 10-QFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-8498-2,1805-STG4210QCT,-497-8498-6,497-8498-6,1805-STG4210QTR,497-8498-2,-497-8498-1,1805-STG4210QDKR,497-8498-1
Base Product Number: STG4210
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4210QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
STG4210QTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG4210QTR
IC SWITCH SPST-NOX2 1.3OHM 10QFN

IC SWITCH SPST-NOX2 1.3OHM 10QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261777-STG4210QTR STG4210QTR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-26
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - CODECs - AD1984BJCPZ-RL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details