STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STG3696EQTR STG3696EQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031189-STG3696EQTR Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 850MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 4.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031189-STG3696EQTR Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 850MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 4.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STG3696EQTR - 031189-STG3696EQTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STG3696EQTR
031189-STG3696EQTR
Interface - Interface - Analog Switches - Special Purpose - STG3696EQTR 031189-STG3696EQTR
Manufacturer: STMicroelectronics Win Source Part Number: 031189-STG3696EQTR Packaging: Reel - TR Features: USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 850MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 4.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031189-STG3696EQTR
Packaging: Reel - TR
Features: USB 2.0
Applications: Audio, USB
Switch Circuit: SPDT
-3db Bandwidth: 850MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5 Ohm
Case / Package: 10-QFN (1.8x1.4)
Single Supply Voltage (V+): 2.7 V to 4.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches - Special Purpose - STG3696EQTR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
STG3696EQTR
Analog Switches - Special Purpose STG3696EQTR
IC SWITCH SPDT USB/AUDIO 10-QFN

IC SWITCH SPDT USB/AUDIO 10-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STG3696EQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STG3696EQTR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STG3696EQTR
IC SWITCH SPDT USB/AUDIO 10-QFN

IC SWITCH SPDT USB/AUDIO 10-QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 031189-STG3696EQTR STG3696EQTR STG3696EQTR
Product Name Interface - Interface - Analog Switches - Special Purpose - STG3696EQTR Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907437 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Quad buffer/line driver; 3-state - 74AHC125BZZ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 8251A/BXA - Rochester Electronics
Specs
Device Type Sensor Interface
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BNSR - 012855-CD4053BNSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SO
View Details
3 suppliers