STMicroelectronics Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG3684AQTR

Description
Win Source Part Number: 1261775-STG3684AQTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 500mOhm -3db Bandwidth: 55MHz Charge Injection: 49pC Current - Leakage (IS(off)) (Max): 20nA Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.3V Switch Time (Ton, Toff) (Max): 55ns, 30ns Channel Capacitance (CS(off), CD(off)): 5pF Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STG3684 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261775-STG3684AQTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 500mOhm -3db Bandwidth: 55MHz Charge Injection: 49pC Current - Leakage (IS(off)) (Max): 20nA Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.3V Switch Time (Ton, Toff) (Max): 55ns, 30ns Channel Capacitance (CS(off), CD(off)): 5pF Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STG3684 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261775-STG3684AQTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261775-STG3684AQTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261775-STG3684AQTR
Win Source Part Number: 1261775-STG3684AQTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 500mOhm -3db Bandwidth: 55MHz Charge Injection: 49pC Current - Leakage (IS(off)) (Max): 20nA Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.3V Switch Time (Ton, Toff) (Max): 55ns, 30ns Channel Capacitance (CS(off), CD(off)): 5pF Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STG3684 Product Status: Obsolete

Win Source Part Number: 1261775-STG3684AQTR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 500mOhm
-3db Bandwidth: 55MHz
Charge Injection: 49pC
Current - Leakage (IS(off)) (Max): 20nA
Crosstalk: -72dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 1.65V ~ 4.3V
Switch Time (Ton, Toff) (Max): 55ns, 30ns
Channel Capacitance (CS(off), CD(off)): 5pF
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STG3684
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3684AQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
STG3684AQTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG3684AQTR
IC SWITCH SPDT X 2 500MOHM 16QFN

IC SWITCH SPDT X 2 500MOHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261775-STG3684AQTR STG3684AQTR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54ACT11245JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers