STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3680QTR STG3680QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260997-STG3680QTR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 4.3 V Switch Circuit: SPDT -3db Bandwidth: 50MHz Charge Injection: 35pC Crosstalk: -54dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Channel Capacitance (CS(off), CD(off)): 5pF Part Status: Obsolete(EOL) Family Name: STG3680 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-QFN (3x3) On-State Resistance (Maximum): 800 mOhm Switch Time (Ton, Toff) (Maximum): 50ns, 30ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): MAX4636EUB-T; MAX4636EUB; MAX4636EUB+T; Introduction Date: January 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260997-STG3680QTR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 4.3 V Switch Circuit: SPDT -3db Bandwidth: 50MHz Charge Injection: 35pC Crosstalk: -54dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Channel Capacitance (CS(off), CD(off)): 5pF Part Status: Obsolete(EOL) Family Name: STG3680 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-QFN (3x3) On-State Resistance (Maximum): 800 mOhm Switch Time (Ton, Toff) (Maximum): 50ns, 30ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): MAX4636EUB-T; MAX4636EUB; MAX4636EUB+T; Introduction Date: January 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3680QTR - 1260997-STG3680QTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3680QTR
1260997-STG3680QTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3680QTR 1260997-STG3680QTR
Manufacturer: STMicroelectronics Win Source Part Number: 1260997-STG3680QTR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 4.3 V Switch Circuit: SPDT -3db Bandwidth: 50MHz Charge Injection: 35pC Crosstalk: -54dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Channel Capacitance (CS(off), CD(off)): 5pF Part Status: Obsolete(EOL) Family Name: STG3680 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-QFN (3x3) On-State Resistance (Maximum): 800 mOhm Switch Time (Ton, Toff) (Maximum): 50ns, 30ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): MAX4636EUB-T; MAX4636EUB; MAX4636EUB+T; Introduction Date: January 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260997-STG3680QTR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-VFQFN Exposed Pad
Number of Circuits: 2
Operating Supply Voltage: 1.65 V ~ 4.3 V
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Charge Injection: 35pC
Crosstalk: -54dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Channel Capacitance (CS(off), CD(off)): 5pF
Part Status: Obsolete(EOL)
Family Name: STG3680
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-QFN (3x3)
On-State Resistance (Maximum): 800 mOhm
Switch Time (Ton, Toff) (Maximum): 50ns, 30ns
Current - Leakage (IS(off)) (Maximum): 10nA
Alternative Parts (Cross-Reference): MAX4636EUB-T; MAX4636EUB; MAX4636EUB+T;
Introduction Date: January 21, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3680QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
STG3680QTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG3680QTR
IC SWITCH SPDT X 2 800MOHM 16QFN

IC SWITCH SPDT X 2 800MOHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1260997-STG3680QTR STG3680QTR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3680QTR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.65 V ~ 4.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897582 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MDREP - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Hex inverter - 74AHCT04BQ-Q100X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
SMD Interface Transceiver IC - 702-SI3021-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers