STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3159DTR STG3159DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260996-STG3159DTR Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 150MHz Charge Injection: 33pC Crosstalk: -80dB at 100kHz Channel-to-Channel Matching (ΔRon): 50mOhm Channel Capacitance (CS(off), CD(off)): 6pF Categories: Integrated Circuits Supplier Device Package: 6-DFN (1.2x1.0) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 6-UFDFN On-State Resistance (Maximum): 1.1Ohm Switch Time (Ton, Toff) (Maximum): 23ns, 21ns Current - Leakage (IS(off)) (Maximum): 20nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: STG3159 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 4.3V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260996-STG3159DTR Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 150MHz Charge Injection: 33pC Crosstalk: -80dB at 100kHz Channel-to-Channel Matching (ΔRon): 50mOhm Channel Capacitance (CS(off), CD(off)): 6pF Categories: Integrated Circuits Supplier Device Package: 6-DFN (1.2x1.0) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 6-UFDFN On-State Resistance (Maximum): 1.1Ohm Switch Time (Ton, Toff) (Maximum): 23ns, 21ns Current - Leakage (IS(off)) (Maximum): 20nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: STG3159 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 4.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3159DTR - 1260996-STG3159DTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3159DTR
1260996-STG3159DTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3159DTR 1260996-STG3159DTR
Manufacturer: STMicroelectronics Win Source Part Number: 1260996-STG3159DTR Packaging: Reel Switch Circuit: SPDT -3db Bandwidth: 150MHz Charge Injection: 33pC Crosstalk: -80dB at 100kHz Channel-to-Channel Matching (ΔRon): 50mOhm Channel Capacitance (CS(off), CD(off)): 6pF Categories: Integrated Circuits Supplier Device Package: 6-DFN (1.2x1.0) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 6-UFDFN On-State Resistance (Maximum): 1.1Ohm Switch Time (Ton, Toff) (Maximum): 23ns, 21ns Current - Leakage (IS(off)) (Maximum): 20nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: STG3159 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 4.3V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260996-STG3159DTR
Packaging: Reel
Switch Circuit: SPDT
-3db Bandwidth: 150MHz
Charge Injection: 33pC
Crosstalk: -80dB at 100kHz
Channel-to-Channel Matching (ΔRon): 50mOhm
Channel Capacitance (CS(off), CD(off)): 6pF
Categories: Integrated Circuits
Supplier Device Package: 6-DFN (1.2x1.0)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 6-UFDFN
On-State Resistance (Maximum): 1.1Ohm
Switch Time (Ton, Toff) (Maximum): 23ns, 21ns
Current - Leakage (IS(off)) (Maximum): 20nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: STG3159
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.65V ~ 4.3V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3159DTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
STG3159DTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers STG3159DTR
IC SWITCH SPDT X 1 1.1OHM 6DFN

IC SWITCH SPDT X 1 1.1OHM 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1260996-STG3159DTR STG3159DTR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3159DTR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Sensor and Detector Interfaces - AD9842AJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details