STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFU9N65M2 STFU9N65M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 849991-STFU9N65M2 Series: MDmesh™ M2 Features: 650 V Package: Reel - TR Family Name: STFU9 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 849991-STFU9N65M2 Series: MDmesh™ M2 Features: 650 V Package: Reel - TR Family Name: STFU9 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFU9N65M2 - 849991-STFU9N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFU9N65M2
849991-STFU9N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFU9N65M2 849991-STFU9N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 849991-STFU9N65M2 Series: MDmesh™ M2 Features: 650 V Package: Reel - TR Family Name: STFU9 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 849991-STFU9N65M2
Series: MDmesh™ M2
Features: 650 V
Package: Reel - TR
Family Name: STFU9
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor
278-STFU9N65M2
N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor 278-STFU9N65M2
N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU9N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.79 Ohm, 5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.79 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU9N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU9N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.79 Ohm, 5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.79 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU9N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Mosfet, N Channel, 5A, To-220Fp-3; Transistor Polarity Stmicroelectronics - 14AC7531 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 5A, To-220Fp-3; Transistor Polarity Stmicroelectronics
14AC7531
Power Mosfet, N Channel, 5A, To-220Fp-3; Transistor Polarity Stmicroelectronics 14AC7531
POWER MOSFET, N CHANNEL, 5A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.79ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

POWER MOSFET, N CHANNEL, 5A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.79ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in TO-220FP ultra narrow leads package

MOSFET N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in TO-220FP ultra narrow leads package

Buy Now Datasheet
Single FETs, MOSFETs - STFU9N65M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STFU9N65M2
Single FETs, MOSFETs STFU9N65M2
MOSFET N-CH 650V 5A TO220FP

MOSFET N-CH 650V 5A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFU9N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFU9N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFU9N65M2
MOSFET N-CH 650V 5A TO220FP

MOSFET N-CH 650V 5A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 849991-STFU9N65M2 278-STFU9N65M2 14AC7531 STFU9N65M2 STFU9N65M2 STFU9N65M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFU9N65M2 N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor Power Mosfet, N Channel, 5A, To-220Fp-3; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Transistor Type Power Mosfet, N Channel, 5A, To-220Fp-3; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel
rDS(on) 0.7900 ohms
IDSS 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
Power MOSFETs - Trench Power MOSFET Model: FMA80N10T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0128 ohms
IDSS 80000 milliamps
View Details
Single FETs, MOSFETs - IFAUIRFS8405TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers