STMicroelectronics, Inc. N-Channel 650 V 0.35 Ohm 12 A MOSFET Transistor STFU15NM65N

Description
N-channel 650 V, 0.35 Ohm typ., 12 A MDmesh II Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU15NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.35 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.35 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU15NM65N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.35 Ohm typ., 12 A MDmesh II Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU15NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.35 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.35 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU15NM65N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.35 Ohm 12 A MOSFET Transistor
278-STFU15NM65N
N-Channel 650 V 0.35 Ohm 12 A MOSFET Transistor 278-STFU15NM65N
N-channel 650 V, 0.35 Ohm typ., 12 A MDmesh II Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU15NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.35 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.35 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU15NM65N can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.35 Ohm typ., 12 A MDmesh II Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU15NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.35 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.35 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU15NM65N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFU15NM65N - 897972-STFU15NM65N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFU15NM65N
897972-STFU15NM65N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFU15NM65N 897972-STFU15NM65N
Manufacturer: STMicroelectronics Win Source Part Number: 897972-STFU15NM65N Series: MDmesh™ II Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 12A (Tc) 30W (Tc) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: STFU15 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-16109-5, 497-16109-5

Manufacturer: STMicroelectronics
Win Source Part Number: 897972-STFU15NM65N
Series: MDmesh™ II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 12A (Tc) 30W (Tc) Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: STFU15
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-16109-5, 497-16109-5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFU15NM65N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFU15NM65N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFU15NM65N
MOSFET N-CH 650V 12A TO220FP

MOSFET N-CH 650V 12A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.35 Ohm typ., 12 A MDmesh II Power MOSFET in TO-220FP ultra narrow leads package

MOSFET N-channel 650 V, 0.35 Ohm typ., 12 A MDmesh II Power MOSFET in TO-220FP ultra narrow leads package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STFU15NM65N 897972-STFU15NM65N STFU15NM65N STFU15NM65N
Product Name N-Channel 650 V 0.35 Ohm 12 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFU15NM65N Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers