STMicroelectronics, Inc. Display Drivers STFPC311BTR

Description
Vacuum Fluorescent (VF) Driver 52-PQFP (10x10)
Request a Quote Datasheet
Description
Vacuum Fluorescent (VF) Driver 52-PQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 497-6107-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
497-6107-2-ND
Display Drivers 497-6107-2-ND
Vacuum Fluorescent (VF) Driver 52-PQFP (10x10)

Vacuum Fluorescent (VF) Driver 52-PQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - STFPC311BTR - 031182-STFPC311BTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - STFPC311BTR
031182-STFPC311BTR
PMIC - PMIC - Display Drivers - STFPC311BTR 031182-STFPC311BTR
Manufacturer: STMicroelectronics Win Source Part Number: 031182-STFPC311BTR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 3 V to 33.3 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031182-STFPC311BTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: Vacuum Fluorescent (VF)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-PQFP (10x10)
Supply Voltage - Operating: 3 V to 33.3 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - STFPC311BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
STFPC311BTR
Display Drivers STFPC311BTR
Vacuum Fluorescent (VF) Driver 52-PQFP (10x10)

Vacuum Fluorescent (VF) Driver 52-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 497-6107-2-ND 031182-STFPC311BTR STFPC311BTR
Product Name Display Drivers PMIC - PMIC - Display Drivers - STFPC311BTR Display Drivers
Technology Serial Serial
Supply Voltage Other; 3V ~ 33.3V Other; 3 V ~ 33.3 V Other; 3V ~ 33.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 52-QFP QFP; 52-PQFP (10x10) QFP; 52-QFP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913473P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
MM145453 Liquid Crystal Display Driver - MM145453VX - Texas Instruments
Specs
Device Type MM145453 Liquid Crystal Display Driver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC
View Details
3 suppliers
Quad buffer/line driver; 3-state - 74AHC125PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Telecom - SI3206-B-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details